Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 026458-PCA9534ARGVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9534ARGVR CAD Model

Description

The PCA9534ARGVR is a high-quality, advanced technology product from Texas Instruments, a leading global semiconductor company.

  • Product: PCA9534ARGVR
  • Manufacturer: Texas Instruments
  • Description: 8-bit I²C and SMBus, low power I/O (input/output) expander that includes features such as interrupt output, reset, and configuration registers
  • Power Supply: 2.3V to 5.5V
  • Function: Expand the I/O capability of any system
  • Feature: Active-low reset input
  • Feature: Open-drain interrupt output
  • Package: Compact, surface-mount VQFN (Very Thin Quad Flat No Lead) package
  • Compliance: RoHS compliant

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $0.8379
ECAD model for PCA9535PW,112
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9500D,118
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
ECAD model for PCA9554AD,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.9780
ECAD model for PCA9554PW/DG,118
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Lowest to $11.2273
ECAD model for PCA9674APW,112
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3912
ECAD model for TPT29555-TS5R
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
ECAD model for PCA9554ADB,112
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
ECAD model for PCA9554PW/Q900,118
Maxim Integrated
IC I/O EXPANDER I2C 8B 16TSSOP
Need more? Email Us
ECAD model for MAX7310AUE+

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0866 $50.8660
24+ $4.1736 $100.1664
38+ $4.0432 $153.6416
52+ $3.9128 $203.4656
67+ $3.7824 $253.4208
89+ $3.3911 $301.8079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,061 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention