EN
  • EN
  • DE

PCA9535DBQR

Part No PCA9535DBQR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP/QSOP
Win Source Part Number 138116-PCA9535DBQR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9535DBQR CAD Model

Description

The PCA9535DBQR is an advanced, high-performance product from the renowned global semiconductor company, Texas Instruments.

  • Function: 16-bit I2C and SMBus, low power I/O (Input/Output) expander with interrupt output and configuration registers
  • Frequency: 400 kHz
  • Voltage Supply Range: 2.3V to 5.5V
  • Interface: I2C interface
  • Interface: SMBus interface
  • Standby Current: Low standby current
  • Interrupt Output: Configurable interrupt output
  • Configuration Registers: Allows the user to modify the functionality of the I/O ports
  • Power-On Reset: Internal power-on reset
  • Package: QSOP-20 package
  • RoHS Compliant: Yes

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3903 $50.1963
51+ $1.9613 $100.0263
79+ $1.9000 $150.1000
109+ $1.8387 $200.4183
141+ $1.7775 $250.6275
189+ $1.5936 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,970 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess