EN
  • EN
  • DE

TCA39306DCUR

Part No TCA39306DCUR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description FM+ IC BUS AND SMBUS VOLTAGE TRA / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 0.85 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Open Drain
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TCA39306DCURTR,296-TCA39306DCURDKR,296-TCA39306DCURCT
Standard Package 3,000
Win Source Part Number 970334-TCA39306DCUR
Ultra Librarian 3D Model Ultra Librarian TCA39306DCUR CAD Model

Description

The TCA39306DCUR from Texas Instruments is a state-of-the-art integrated circuit designed for advanced electronics applications. This device is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry. The TCA39306DCUR is part of the expansive portfolio of Texas Instruments products that cater to a wide range of technical requirements.

Key Features

  • High Precision: The TCA39306DCUR is engineered for high-precision operations, making it an ideal choice for critical applications where accuracy is paramount.
  • Low Power Consumption: This component is designed to be energy-efficient, ensuring low power consumption without compromising performance, which is crucial for battery-powered devices.
  • Durable: Built to last, the TCA39306DCUR is manufactured using robust materials that can withstand harsh conditions, ensuring longevity and reliability.
  • Compact Design: The small form factor of the TCA39306DCUR makes it suitable for space-constrained applications, allowing for more compact and streamlined product designs.

Applications

The versatility of the TCA39306DCUR allows it to be used across various applications, including:

  • Industrial automation systems
  • Precision instrumentation
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

The TCA39306DCUR offers a comprehensive set of technical specifications that cater to the demanding needs of modern electronic systems:

  • Operating Voltage Range: Specified by the manufacturer
  • Output Current: Defined by the datasheet
  • Operating Temperature Range: As per Texas Instruments standards
  • Package Type: Surface-mount device (SMD) for easy integration

For detailed technical specifications, designers and engineers are encouraged to refer to the official Texas Instruments datasheet for the TCA39306DCUR.

Quality and Support

Texas Instruments is known for its exceptional quality and customer support. Purchasing the TCA39306DCUR comes with the assurance of high-quality product standards and access to Texas Instruments' comprehensive technical support and resources.

You May Also Be Interested in

Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8145 $52.9425
150+ $0.6683 $100.2450
235+ $0.6474 $152.1390
320+ $0.6265 $200.4800
415+ $0.6056 $251.3240
555+ $0.5430 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,880 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess