EN
  • EN
  • DE

74AHC3G14DC

Part No 74AHC3G14DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130684-74AHC3G14DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC3G14DC CAD Model

Description

Product Overview: NXP 74AHC3G14DC

The NXP 74AHC3G14DC is a high-speed, triple inverting Schmitt trigger designed to operate from a wide power supply voltage range, making it suitable for an array of logic-level translation and signal conditioning applications. This integrated circuit is part of the advanced high-speed CMOS (AHC) family, which is recognized for its balance between speed and power consumption.

Key Features

  • Wide Supply Voltage Range: The device can operate from 2.0 V to 5.5 V, accommodating various logic levels and making it versatile for interfacing with both CMOS and TTL logic families.
  • Low Power Consumption: With a balanced design that focuses on minimizing power draw, the 74AHC3G14DC is ideal for battery-operated and power-sensitive applications.
  • High Noise Immunity: The Schmitt trigger inputs provide enhanced noise immunity and stable output switching, even in the presence of input signal disturbances.
  • High-Speed Operation: The device supports fast toggling of output states, ensuring quick response times in critical applications.
  • Multiple Functions in One Package: The triple inverter configuration allows for multiple independent inverting Schmitt triggers within a single package, saving space and reducing component count in circuit designs.

Applications

The 74AHC3G14DC is well-suited for applications that require reliable logic inversion with the added stability of Schmitt-trigger action. Typical applications include:

  • Wave shaping and signal processing
  • Logic level translation
  • Glitch-free clock distribution
  • Line receivers with hysteresis
  • Pulse conditioning for noisy environments

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74AHC3G14DC is no exception. It is designed and manufactured to meet the stringent requirements of the industry, ensuring long-term performance and stability in a wide range of operating conditions.

Package and Availability

The 74AHC3G14DC comes in a compact 8-pin package, providing a space-efficient solution for PCB layouts. For detailed information on pricing, availability, and ordering, interested parties should contact authorized NXP distributors or visit the NXP website.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Panasonic
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
ON Semiconductor
Lowest to $7.9822
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Mini-Circuits
Need more? Email Us
Genesys
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2248 $50.5800
545+ $0.1845 $100.5525
840+ $0.1787 $150.1080
1,160+ $0.1730 $200.6800
1,500+ $0.1672 $250.8000
2,005+ $0.1499 $300.5495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess