EN
  • EN
  • DE

TAS5735PPHPRG4 HTQFP48

Part No TAS5735PPHPRG4 HTQFP48
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1119+Rohs
Reference case HTQFP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757120-TAS5735PPHPRG4 HTQFP48
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5735PPHPRG4 HTQFP48 CAD Model

Description

The TAS5735PPHPRG4 is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality and efficiency for a wide range of audio applications. Packaged in a compact HTQFP (High Thermal Quad Flat Package) with 48 pins, this integrated circuit is engineered to provide a robust audio solution for consumer electronics, automotive systems, and professional audio equipment.

Key Features

  • Output Power: The TAS5735PPHPRG4 is capable of driving stereo speakers with impressive power levels, making it suitable for high-quality sound systems.
  • Audio Processing: With advanced onboard audio processing capabilities, this amplifier can handle various digital audio formats and provide sound enhancement features such as equalization and dynamic range control.
  • I²S Interface: The device supports the I²S (Inter-IC Sound) interface, which allows for the transfer of digital audio data between ICs in a straightforward, efficient manner.
  • Efficiency: Designed with efficiency in mind, the TAS5735PPHPRG4 minimizes power loss and heat generation, ensuring reliable performance even in demanding applications.
  • Thermal Management: The HTQFP48 package is optimized for thermal management, allowing the amplifier to maintain stable operation across a wide temperature range.

Applications

The versatility of the TAS5735PPHPRG4 makes it an ideal choice for a variety of audio applications, including:

  • Home Theater Systems
  • Wireless Speakers
  • Soundbars
  • Automotive Audio Systems
  • Professional Audio Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TAS5735PPHPRG4 is no exception. This product is built to meet high industry standards, ensuring long-term reliability and performance in your audio products.

Conclusion

In summary, the TAS5735PPHPRG4 from Texas Instruments is a sophisticated audio amplifier that offers a blend of power, efficiency, and advanced audio processing capabilities. Its compact HTQFP48 packaging makes it suitable for integration into a wide range of audio devices where space is at a premium, and performance cannot be compromised. With this component, designers and manufacturers can expect to deliver superior sound experiences to end-users.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3136 $53.1360
23+ $4.3599 $100.2777
36+ $4.2237 $152.0532
49+ $4.0874 $200.2826
64+ $3.9512 $252.8768
85+ $3.5424 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess