EN
  • EN
  • DE

TAJA476M010RNJ

Part No TAJA476M010RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196194-TAJA476M010RNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJA476M010RNJ CAD Model

Description

The TAJA476M010RNJ is a surface mount tantalum capacitor produced by AVX Corporation. It's part of the TAJ series, designed for reliable performance and ease of assembly in a wide range of electronic applications. The molded case construction makes it suitable for automated pick-and-place assembly.

Applications:

  • Decoupling: Used to reduce noise and stabilize voltage in sensitive electronic circuits.
  • Bypass: Directs high-frequency noise to ground, preventing interference.
  • Filtering: Smooths out voltage variations in power supplies and signal processing applications.
  • Timing circuits: Providing stable capacitance for timing functions.
  • DC-DC converters: Used in DC-DC converters to maintain stable voltage and current.

Features:

  • Capacitance: 47 µF (Microfarads)
  • Voltage Rating: 10 V (Volts)
  • Tolerance: ±20%
  • Case Size: A Case (EIA 3216-18 metric)
  • Termination: Surface Mount
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Free from hazardous substances.

Benefits:

  • Stable performance: Tantalum capacitors provide consistent performance over a wide range of temperatures and frequencies.
  • High reliability: AVX tantalum capacitors are known for their long operational life and low failure rate.
  • Small size: The compact A case size allows for efficient use of board space.
  • Easy assembly: Surface mount design simplifies automated assembly.
  • Wide operating temperature range: Suitable for use in a variety of environmental conditions.

Additional Details:

The TAJA476M010RNJ utilizes tantalum as its dielectric, which provides a high volumetric efficiency. Its ESR (Equivalent Series Resistance) is relatively low, enhancing performance in high-frequency circuits. The molded case protects the capacitor from mechanical and environmental damage. This part comes in tape and reel packaging for automated assembly. Decoding the part number TAJA476M010RNJ: TAJ represents AVX Tantalum capacitor, A specifies the Case Size, 476 indicates 47uF, M represents +/-20% tolerance, 010 stands for the 10V rating, R denotes standard termination, and NJ stands for Lead-Free termination.

You May Also Be Interested in

Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess