EN
  • EN
  • DE

AD1804JRU-0.6

Part No AD1804JRU-0.6
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 170925-AD1804JRU-0.6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1804JRU-0.6 CAD Model

Description

Product Overview: AD1804JRU-0.6 from Analog Devices Inc.

The AD1804JRU-0.6 is a high-performance, precision voltage regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This voltage regulator offers a fixed output voltage of 0.6V, which is ideal for low-voltage applications that require a stable and reliable power supply. Its compact form factor, the TSSOP (Thin Shrink Small Outline Package), makes it suitable for space-constrained applications.

Key Features

  • Output Voltage: Precisely regulated 0.6V output, perfect for powering sensitive electronic circuits.
  • Package Type: Available in a TSSOP package, which is known for its small footprint and suitability for high-density mounting.
  • High Accuracy: The AD1804JRU-0.6 boasts excellent voltage accuracy, ensuring minimal deviation from the specified output, which is critical for precision applications.
  • Low Dropout Voltage: Features a low dropout voltage that enhances efficiency and allows operation closer to the supply voltage.
  • Stability: Designed for stable operation with low equivalent series resistance (ESR) capacitors, offering flexibility in component selection for different applications.
  • Protection Features: Includes built-in overcurrent and overtemperature protection, safeguarding the device and the connected load from potential damage.

Applications

The AD1804JRU-0.6 is suitable for a wide range of applications, including:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Point-of-load (POL) regulation
  • Telecommunications equipment
  • Automotive electronics

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD1804JRU-0.6
Output Voltage 0.6V
Package TSSOP
Protection Features Overcurrent, Overtemperature

With its robust set of features and protections, the AD1804JRU-0.6 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise voltage regulation solution.

You May Also Be Interested in

Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Bosch Sensortec
Need more? Email Us
Intersil
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $8.7607
AMIS
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Sumida America Components Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess