The TPSC106K020R0150 is a tantalum capacitor manufactured by AVX, belonging to the TPS series. These capacitors are designed for high-performance applications requiring stable and reliable operation, particularly in power management, filtering, and decoupling circuits.
Applications
- DC-DC converters
- Power supplies
- Filtering circuits
- Bypass capacitors
- Decoupling applications
Features
- Surface mount design for automated assembly
- Tantalum anode for stable electrical characteristics
- Capacitance value of 10 μF (106)
- Voltage rating of 20V
- Low ESR (Equivalent Series Resistance) for efficient power delivery
- Operating temperature range: -55°C to +125°C
- RoHS compliant, ensuring environmental friendliness
Benefits
- Stable performance over a wide temperature range ensures reliable operation in various environments.
- Low ESR minimizes power loss, increasing efficiency in power-sensitive applications.
- Surface mount design enables high-density board assembly, saving space.
- High capacitance value provides effective filtering and decoupling.
- Suitable for use in lower voltage circuits.
Additional Details
The TPSC series tantalum capacitors are manufactured using a robust construction method to ensure high reliability and long operational life. The 'K' in the part number indicates a capacitance tolerance of ±10%. The R0150 designates specific dimensions and packaging details. These capacitors are commonly used in industrial, telecommunications, and automotive applications where a reliable and stable capacitive element is required. The TPSC106K020R0150 offers a good balance between capacitance, voltage rating, and ESR, making it a versatile choice for many electronic designs, particularly where a higher capacitance value is needed at a lower voltage.