EN
  • EN
  • DE

SKY13274-349LF

Part No SKY13274-349LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description PHEMT SP2T Switch 0.5-6.0 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Category RF/IF and RFID
Family RF Switches
Win Source Part Number 190336-SKY13274-349LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13274-349LF CAD Model

Description

The SKY13274-349LF is a single-pole, double-throw (SPDT) switch designed for antenna switching and diversity applications in wireless communication systems. This switch features low insertion loss, high isolation, and excellent linearity, making it suitable for demanding RF front-end modules.

Applications

  • Cellular handsets (GSM, CDMA, WCDMA, LTE)
  • Wireless LAN (WLAN) devices
  • Bluetooth devices
  • GPS receivers
  • Antenna diversity systems

Features

  • Low insertion loss
  • High isolation
  • High linearity
  • Positive voltage control
  • Compact LGA package

Benefits

  • Improved signal strength and reduced power consumption due to low insertion loss.
  • Minimized interference and improved system performance due to high isolation.
  • Reduced signal distortion and enhanced signal quality due to high linearity.
  • Simplified control and integration with positive voltage control.
  • Space-saving design for compact devices due to small LGA package.

Additional Details

The SKY13274-349LF SPDT switch is commonly used in cellular handsets to switch between different frequency bands and antenna paths, supporting various wireless communication standards such as GSM, CDMA, WCDMA, and LTE. Its low insertion loss ensures that the signal strength is maintained during switching, while the high isolation prevents unwanted signals from interfering with the desired signal. In WLAN devices, this switch is used for antenna diversity, selecting the antenna with the best signal quality. Bluetooth devices and GPS receivers also benefit from the SKY13274-349LF's low insertion loss and high isolation. The switch's high linearity ensures that the transmitted and received signals are not distorted, maintaining signal quality. Its compact LGA package allows for easy integration into small electronic devices. The device operates with positive voltage control, further simplifying integration efforts. The SKY13274-349LF is a reliable and efficient solution for antenna switching and diversity applications.

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,336 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess