EN
  • EN
  • DE

TAS5717EVM

Part No TAS5717EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5717 / TAS5717 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 10W x 2 @ 8 Ohm
Operating Supply Voltage 3 V ~ 3.6 V
Board Type Fully Populated
Utilized IC / Part TAS5717
Supplied Contents Board(s)
Win Source Part Number 796339-TAS5717EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5717
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TAS5717EVM CAD Model

Description

The TAS5717EVM from Texas Instruments is a comprehensive evaluation module designed for audio enthusiasts, engineers, and developers looking to experiment with or integrate the TAS5717 integrated circuit, a high-performance digital audio power amplifier with advanced audio processing capabilities.

Key Features

  • High-Quality Audio Performance: The TAS5717EVM showcases the exceptional audio quality of the TAS5717 chip, which delivers PurePath™ HD technology with low distortion and high signal-to-noise ratio.
  • Efficient Power Amplification: The module is capable of driving stereo speakers with a continuous power output of up to 20 Watts per channel into an 8-ohm load, with high efficiency and low heat dissipation.
  • Advanced Audio Processing: It includes integrated DSP features for sophisticated audio processing, such as volume control, dynamic range compression, and user-defined equalization.
  • Flexible Input Options: The EVM accepts a variety of input formats, including I2S and left-justified audio data, making it versatile for use in multiple audio systems.
  • Easy-to-Use Interface: An intuitive graphical user interface (GUI) is available for the TAS5717EVM, providing users with an easy way to configure and control the device.
  • Robust Connectivity: The evaluation module includes a USB connection for interfacing with a PC, as well as connectors for external audio sources and speakers.

Applications

The TAS5717EVM is ideal for a wide range of audio applications, including:

  • Home theater systems
  • Desktop audio systems
  • Soundbars and docking stations
  • Active speakers and subwoofers
  • TV audio systems

Package Contents

The TAS5717EVM package typically includes:

  • The TAS5717EVM evaluation board
  • USB cable for PC connectivity
  • Quick start guide and documentation

This evaluation module offers a seamless and efficient solution for developing and testing high-fidelity audio systems using the TAS5717 chip. With its comprehensive set of features and user-friendly design, the TAS5717EVM is an essential tool for professionals and hobbyists aiming to create top-tier audio products.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.9984 $59.9984
3+ $49.2295 $147.6885
4+ $47.6911 $190.7644
5+ $46.1527 $230.7635
6+ $44.6142 $267.6852
8+ $39.9990 $319.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess