EN
  • EN
  • DE

MC10H116FNG

Part No MC10H116FNG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE RCVR TRIPLE ECL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Receiver
Number of Drivers/Receivers 0/3
Supply Voltage - Operating 4.94 V to 5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 022532-MC10H116FNG
Ultra Librarian 3D Model Ultra Librarian MC10H116FNG CAD Model

Description

ON Semiconductor MC10H116FNG: A Robust Triple Line Receiver

The MC10H116FNG is a high-performance triple line receiver designed to meet the demanding requirements of communication and data processing applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this integrated circuit is part of the 10H series, which is characterized by its high-speed ECL logic family. The MC10H116FNG is specifically crafted to translate ECL logic levels to TTL logic levels, making it an essential component for systems that require interfacing between these two types of logic circuits.

This triple line receiver comes in a 20-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while providing reliable and robust connections. The device features three differential line receivers, each with their own pair of differential inputs. It is capable of handling high data rates, and its design is optimized to minimize propagation delay and pulse distortion, which are critical factors in high-speed data transmission.

The MC10H116FNG operates over a wide range of voltage, typically from -4.94V to -5.46V, with a standard ECL VEE power supply. This range allows for flexibility in various system designs and ensures that the device can perform reliably in different environments and conditions. Additionally, the integrated circuit boasts a wide operating temperature range, making it suitable for use in industrial settings where temperatures can vary significantly.

One of the key advantages of using the MC10H116FNG is its ability to maintain signal integrity. The device is designed with ON Semiconductor's advanced technology that reduces ground bounce and cross-talk, which are common issues in high-speed digital circuits. This results in cleaner signals and more accurate data reception, which is crucial for applications that cannot tolerate data corruption or loss.

In summary, the MC10H116FNG from ON Semiconductor is a versatile and high-performing triple line receiver that serves as a bridge between ECL and TTL logic levels. Its fast speed, low power consumption, and ability to maintain signal integrity make it an excellent choice for telecommunications, computing, and other high-speed data processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9686 $54.6546
25+ $4.0768 $101.9200
38+ $3.9494 $150.0772
53+ $3.8220 $202.5660
68+ $3.6946 $251.2328
91+ $3.3124 $301.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess