EN
  • EN
  • DE

TPA2025D1EVM

Part No TPA2025D1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA2025D1 / TPA2025D1 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 8 Ohm
Operating Supply Voltage 2.3 V ~ 5.2 V
Board Type Fully Populated
Utilized IC / Part TPA2025
Supplied Contents Board(s)
Win Source Part Number 797782-TPA2025D1EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA2025D1
Introduction Date November 10, 2012
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2025D1EVM CAD Model

Description

The TPA2025D1EVM from Texas Instruments is a comprehensive evaluation module designed for audio enthusiasts, developers, and engineers who are looking to explore the capabilities of the TPA2025D1 Class-D audio amplifier. This compact, high-efficiency amplifier is specifically engineered for portable applications, making it an ideal choice for integration into mobile phones, tablets, and other personal electronics where space is at a premium and power efficiency is crucial.

Key Features

  • High-Efficiency Class-D Operation: The TPA2025D1EVM utilizes Class-D technology to ensure high efficiency, which translates to longer battery life for portable applications.
  • 2.5-W Mono Output: Despite its small size, the TPA2025D1EVM can deliver up to 2.5 watts of mono output power, providing robust sound quality for its size.
  • Advanced Audio Processing: With built-in dynamic range compression and a digital volume control, this evaluation module offers advanced audio processing capabilities that enhance the listening experience.
  • Flexible Power Supply: The TPA2025D1EVM operates from a 2.5V to 5.5V power supply, offering flexibility in design and application.
  • Integrated Protection Features: The module includes thermal and short-circuit protection features to ensure reliable operation under various conditions.

Applications

The TPA2025D1EVM is well-suited for a variety of applications where high-quality audio amplification is desired in a compact form factor. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Bluetooth Speakers
  • Personal Digital Assistants (PDAs)

Easy Evaluation and Development

The evaluation module is designed for ease of use, allowing for quick setup and testing without the need for additional external components. It provides all the necessary interfaces and support circuitry to evaluate the TPA2025D1 in a user-friendly environment. The module's layout and connectors are optimized for excellent audio performance, making the TPA2025D1EVM a versatile tool for developing and fine-tuning audio applications.

Whether you are a professional looking to integrate high-quality audio into your next project or an enthusiast eager to experiment with audio amplification, the TPA2025D1EVM from Texas Instruments provides a reliable and convenient platform for your audio solutions.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Analog Devices Inc.
EVAL BOARD FOR 24 LEAD LFCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.1412
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess