EN
  • EN
  • DE

MUN5115DW1T1

Part No MUN5115DW1T1
Manufacturer ON Semiconductor
Catalog Misc Products
Description Dual Bias Resistor Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832200-MUN5115DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5115DW1T1 CAD Model

Description

ON Semiconductor MUN5115DW1T1 Bipolar Transistor

The MUN5115DW1T1 from ON Semiconductor is a high-performance bipolar (BJT) transistor that excels in various electronic applications due to its robust characteristics and versatile functionality. This product is designed to meet the demands of modern electronic circuits, providing a reliable solution for amplification, switching, and signal modulation purposes.

Key Features:

  • Transistor Polarity: PNP - This type of transistor is operated by the flow of negative charges (holes), making it ideal for use in positive ground configurations.
  • Collector-Emitter Voltage (VCEO): The MUN5115DW1T1 can withstand up to 50V between its collector and emitter, providing a good margin for a variety of electronic designs.
  • Collector Current (IC): It has a maximum continuous collector current of 100 mA, suitable for small to medium power applications.
  • DC Current Gain (hFE): The device boasts a high current gain, ensuring efficient current amplification in the circuit.
  • Power Dissipation (Pd): With a modest power dissipation, this transistor can handle typical thermal and power conditions in electronic circuits.
  • Configuration: This component comes in a dual configuration, providing two transistors in one package for space-saving and potentially simplified circuit designs.
  • Package: It is offered in the SC-88 (SOT-363) package, known for its small footprint and suitability for high-density PCB layouts.

Applications:

The MUN5115DW1T1 is well-suited for a variety of applications that require a reliable PNP transistor. It is commonly used in:

  • Signal processing circuits
  • Audio amplifiers
  • Power management systems
  • Switching applications
  • Driver stages in amplifiers

With its excellent performance and ON Semiconductor's reputation for quality, the MUN5115DW1T1 is a great choice for designers and engineers looking to incorporate a dependable PNP transistor into their electronic projects. Its dual configuration, high voltage and current capabilities, along with a compact form factor, make it a versatile component for a wide range of electronic applications.

You May Also Be Interested in

Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess