EN
  • EN
  • DE

AT29LV040A-20JI

Part No AT29LV040A-20JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4M PARALLEL 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 200ns
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Style SMD
Manufacturer Package 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Part Number Series AT29LV040
Manufacturer Pack Quantity 32
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810539-AT29LV040A-20JI
Ultra Librarian 3D Model Ultra Librarian AT29LV040A-20JI CAD Model

Description

Microchip Technology AT29LV040A-20JI Flash Memory

The AT29LV040A-20JI is a high-performance 4-megabit Flash memory component produced by Microchip Technology, designed to offer both reliability and speed for a wide array of applications. This particular model is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier) format, ensuring a compact footprint for space-constrained designs.

With a memory density of 4 Mbit, the AT29LV040A-20JI is organized as 512K x 8, allowing for a substantial amount of data storage. Its access time of 20 nanoseconds makes it an excellent choice for applications that require fast read operations, such as sophisticated embedded systems, telecommunications, and computing devices.

One of the key features of the AT29LV040A-20JI is its low-voltage operation. It operates at a voltage range of 3.0V to 3.6V, which not only reduces power consumption but also makes it compatible with the low-voltage logic levels used in modern digital circuits. This feature is particularly important for battery-operated devices where power efficiency is critical.

The device supports industry-standard JEDEC Flash commands for read and write operations, making it easy to integrate into existing designs without the need for extensive reprogramming. Additionally, the AT29LV040A-20JI offers a sector erase capability, allowing for efficient memory management and the flexibility to erase and rewrite sections of the memory without affecting the entire chip.

For added reliability, the AT29LV040A-20JI includes features such as hardware data protection and a high endurance cycle rating, which ensure that data remains safe even under extensive read and write conditions. The product's long-term data retention capability guarantees that information is preserved for extended periods without power.

In summary, the AT29LV040A-20JI from Microchip Technology is a robust, low-voltage Flash memory solution that combines a significant storage capacity with fast access times. Its compatibility with standard programming interfaces and its sector erase feature make it a versatile choice for designers looking to incorporate reliable memory into their electronic projects.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4088 $63.3960
100+ $1.1559 $115.5900
155+ $1.1199 $173.5845
215+ $1.0838 $233.0170
280+ $1.0476 $293.3280
370+ $0.9392 $347.5040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 678 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess