EN
  • EN
  • DE

NCP4810DR2G

Part No NCP4810DR2G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC CAPACITOR DISCHARGE 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Capacitor Discharge 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name NCP4810
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4810DR2GOSCT, NCP4810DR2GOSTR, NCP4810DR2GOSDKR, NCP4810DR2G-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886997-NCP4810DR2G
Ultra Librarian 3D Model Ultra Librarian NCP4810DR2G CAD Model

Description

ON Semiconductor NCP4810DR2G Overview

The NCP4810DR2G is a high-performance, dual low noise operational amplifier (op-amp) designed by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This precision amplifier is particularly well-suited for applications requiring low voltage noise, low input bias current, and high output current, all within a compact, surface-mount package.

Key Features

  • Low Voltage Noise: The NCP4810DR2G offers a low voltage noise density, making it ideal for sensitive audio applications and signal conditioning in measurement systems.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, ensuring excellent performance in high-speed signal processing applications.
  • Low Input Bias Current: The low input bias current minimizes errors in applications with high source impedances, making it suitable for precision instrumentation.
  • High Output Current: Capable of delivering a high output current, the NCP4810DR2G can drive heavier loads, which is beneficial for actuator control and audio applications.
  • Power Supply Range: It operates from a power supply range of 2.2V to 5.5V, accommodating a variety of portable and battery-powered devices.
  • Package: The device is offered in a compact, 8-pin SOIC package, which is ideal for space-constrained applications.

Applications

The NCP4810DR2G is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Audio amplifiers and preamplifiers
  • Active filters
  • Sensor interfaces
  • Portable and battery-powered equipment
  • Instrumentation and control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NCP4810DR2G is no exception, as it is built to meet stringent industry standards for performance and reliability. It is designed to provide a long operational life, even under demanding conditions, ensuring consistent performance and dependability for the end-user.

With its combination of low noise performance, high output drive capability, and compact packaging, the NCP4810DR2G from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their audio, instrumentation, or any other low noise required applications.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess