EN
  • EN
  • DE

TAS5632EVM

Part No TAS5632EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5632 / TAS5632 Evaluation Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 2 @ 6 Ohm
Board Type Fully Populated
Utilized IC / Part TAS5632
Supplied Contents Board(s)
Win Source Part Number 796333-TAS5632EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5632EVM
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5632EVM CAD Model

Description

Introducing the TAS5632EVM from Texas Instruments

The TAS5632EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities of the TAS5632 - a high-performance, digital-input audio amplifier. This product is an exceptional tool for audio engineers, designers, and enthusiasts who want to explore the features and functionalities of the TAS5632 integrated circuit in a practical, hands-on manner.

The TAS5632 is a PurePath™ HD technology-equipped amplifier that delivers pristine audio quality with high efficiency. It is capable of driving stereo speakers at up to 300 Watts each in a single-ended configuration or up to 600 Watts in a mono-bridge-tied load (BTL) setup. This makes the TAS5632EVM an excellent choice for professional audio applications, including high-fidelity home theaters, studio monitors, and high-end consumer audio systems.

The evaluation module comes with a user-friendly interface that facilitates easy access to the TAS5632's features. It includes multiple connectors and jumpers for input sources, speaker outputs, and power supply connections, allowing for quick setup and experimentation. The EVM is also equipped with robust protection features, such as overcurrent, overvoltage, undervoltage, and thermal protection, which safeguard the module during operation.

One of the key benefits of the TAS5632EVM is its flexibility. Users can configure the amplifier in various modes, including PBTL, 2 BTL, and 2 SE, giving them the freedom to tailor the audio output to their specific needs. Additionally, the module supports both single-ended and differential audio inputs, ensuring compatibility with a wide range of audio sources.

For those who are looking to fine-tune their audio experience, the TAS5632EVM provides access to a comprehensive set of tuning controls. Users can adjust gain settings, filter frequencies, and other parameters to optimize performance for specific speakers or environments.

In summary, the TAS5632EVM from Texas Instruments is an invaluable tool for anyone looking to explore high-quality audio amplification. With its advanced features, high power output, and user-friendly design, it is an ideal platform for developing and testing cutting-edge audio solutions.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Diodes Incorporated
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess