EN
  • EN
  • DE

MTP30N06VL

Part No MTP30N06VL
Manufacturer ON Semiconductor
Catalog Misc Products
Description TMOS POWER FET 30 AMPERES 60 VOLTS RDS(on) = 0.050 OHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832178-MTP30N06VL
Ultra Librarian 3D Model Ultra Librarian MTP30N06VL CAD Model

Description

The MTP30N06VL from ON Semiconductor is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for low voltage, high-speed power switching applications. This N-channel MOSFET is a versatile component that is commonly found in DC-DC converters, motor drives, and other power management circuits.

Key Features

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 60V, the MTP30N06VL can handle significant voltage levels, making it suitable for a wide range of applications.
  • High Continuous Drain Current (I<sub>D): This MOSFET supports a continuous drain current of up to 30A, allowing it to drive high current loads efficiently.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance of 47 mΩ minimizes power loss during operation, contributing to improved overall efficiency.
  • Fast Switching Speed: The device's fast switching capability ensures efficient operation at high frequencies, which is critical for modern power supply designs.
  • Logic Level Gate Drive: The MTP30N06VL can be driven by logic level voltages, making it compatible with microcontrollers and other logic-level devices.

Applications

The versatility of the MTP30N06VL MOSFET makes it ideal for a multitude of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • Battery management systems

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the MTP30N06VL is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term reliability and performance under diverse operating conditions. Whether you are designing a power supply for consumer electronics or an industrial motor drive, the MTP30N06VL provides a robust and efficient solution for your power switching needs.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess