EN
  • EN
  • DE

NCN6000DTBR2

Part No NCN6000DTBR2
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC SMART CARD 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications ATM Terminals, Gas Pumps, ISM
Supply Voltage - Operating 2.7 V to 6 V
Case / Package 20-TSSOP
Mounting Surface Mount
Win Source Part Number 097291-NCN6000DTBR2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCN6000DTBR2 CAD Model

Description

The ON Semiconductor NCN6000DTBR2 is a highly integrated solution designed to meet the rigorous demands of modern smart card interfaces. This advanced chip is engineered to provide a reliable interface between a smart card and a microcontroller or microprocessor in a variety of applications such as banking, telecommunications, and secure access systems.

Key Features

  • ISO 7816 Compliant: The NCN6000DTBR2 adheres to the ISO 7816 standard, ensuring compatibility with smart card protocols and facilitating easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • High Data Transfer Rate: It supports high-speed data transfer between the card and the host system, ensuring efficient communication and quick processing times.
  • Multiple Communication Protocols: The device is capable of handling various communication protocols, providing flexibility in design and application.
  • Protection Features: Includes built-in protection against short-circuit and thermal overload, enhancing the durability and longevity of the product.
  • Compact Packaging: The NCN6000DTBR2 comes in a small package, making it suitable for space-constrained applications without compromising on functionality.

Applications

The versatility of the NCN6000DTBR2 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Point of Sale (POS) terminals
  • Identity verification systems
  • Banking and financial systems
  • Telecommunication systems
  • Secure access control systems

Technical Specifications

The NCN6000DTBR2 operates over a wide supply voltage range and temperature, making it a robust choice for various environments. Its technical specifications include a card supply voltage selectable from 1.8V, 3V, or 5V, and a card detection feature that simplifies the design of user interfaces.

Conclusion

In summary, the ON Semiconductor NCN6000DTBR2 smart card interface chip is a secure, efficient, and flexible solution that provides a seamless bridge between smart cards and host systems. Its robust features and compliance with industry standards make it an excellent choice for designers looking to implement smart card technology in their products.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess