Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 125W x 2 @ 4 Ohm
Supply Voltage - Operating 10.8 V to 13.2 V
Features Digital Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 36-HSSOP
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 031863-TAS5152DKDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5152DKDR CAD Model

Description

The TAS5152DKDR from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to drive speakers efficiently with impeccable sound quality. This state-of-the-art component is part of the PurePathâ„¢ Digital line, which is renowned for delivering crystal-clear audio in various consumer electronics, including home theater systems, Hi-Fi setups, and active speakers.

Key Features:

  • Output Power: Capable of delivering up to 125W per channel into a 4-ohm load, this amplifier can power even the most demanding speakers.
  • High Efficiency: With its advanced Class-D operation, the TAS5152DKDR offers a remarkable efficiency of over 90%, minimizing heat generation and power loss.
  • Integrated Feedback: The inclusion of feedback after the output filter ensures exceptional audio performance with low distortion and noise.
  • Flexible Power Supply: This amplifier can operate over a wide range of power supplies, from 10V to 30V, accommodating various system requirements.
  • Thermal and Overcurrent Protection: Built-in protection circuits prevent damage from overheating and overcurrent conditions, enhancing the reliability and longevity of the amplifier.
  • Space-Saving Design: The TAS5152DKDR comes in a compact 36-pin HSOP PowerPAD package, making it an excellent choice for space-constrained applications.

Applications:

  • Home Theater Systems
  • Hi-Fi Audio Equipment
  • Active Speakers and Subwoofers
  • Multi-channel Audio Systems
  • Professional Audio Equipment

The TAS5152DKDR is designed for easy integration into various audio systems. Its superior performance is complemented by the convenience of a digital input (requiring no external DAC), making it an ideal solution for manufacturers looking to combine efficiency, power, and audio fidelity in their products. Whether for a high-end home audio system or professional sound equipment, the TAS5152DKDR delivers the quality and reliability expected from a leading brand like Texas Instruments.

You May Also Be Interested in

Texas Instruments
25-W DIGITAL AUDIO POWER AMPLIFIER WITH EQ AND DRC | IC AUD AMP DGTL 25W 48HTQFP
Lowest to $7.8301
ECAD model for TAS5727PHP
National Semiconductor (TI)
Stereo 2W Audio Power Amplifiers with DC Volume Control
Need more? Email Us
ECAD model for LM4843MH
Texas Instruments
LM384 5W Audio Power Amplifier | IC AMP AUDIO PWR 5.5W MONO 14DIP
Lowest to $2.3176
ECAD model for LM384N
Texas Instruments
STEREO-CHANNEL, 32-BIT, 192-KHZ, / ADC, Audio 8k ~ 192k I²S, TDM 20-WQFN (3x3)
Lowest to $4.7922
ECAD model for PCM1821IRTER
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $2.7373
ECAD model for TLV320ADC5120IRTER
Texas Instruments
20-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 21.8W D 48TQFP
Need more? Email Us
ECAD model for TPA3100D2PHPRG4
Texas Instruments
Stereo 40mW Low Noise Headphone Amplifier with Selectable Capacitive Coupled or OCL Output | IC AMP AUDIO PWR .145W AB 10MSOP
Lowest to $3.1953
ECAD model for LM4911QMMX/NOPB
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.6300 $56.3000
25+ $4.6196 $115.4900
38+ $4.4752 $170.0576
52+ $4.3308 $225.2016
67+ $4.1864 $280.4888
90+ $3.7533 $337.7970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention