Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3W x 1 at 3Ohm
Supply Voltage (V) 2V ~ 5.5V
Features Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-WSON (4x4)
Manufacturer Package 8-WDFN Exposed Pad
Family Part Number LM4871
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200048-LM4871LD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4871LD CAD Model

Description

Product Overview: Texas Instruments LM4871LD

The LM4871LD is a power audio amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's Boomer® series of audio amplifiers, which are specifically engineered to provide high-quality sound reproduction with minimal power consumption, making them ideal for portable applications.

Key Features

  • Output Power: The LM4871LD is capable of delivering 3W of continuous average power to a 3Ω load with less than 10% Total Harmonic Distortion (THD) when powered by a 5V power supply.
  • Efficiency: It incorporates a bridge-connected load driving capability, which eliminates the need for an external bootstrap capacitor and also makes it possible to achieve higher efficiencies.
  • Low Voltage Operation: The device operates on a supply voltage range from 2.0V to 5.5V, allowing it to be used in various applications including battery-powered devices.
  • Micro-Power Shutdown Mode: An essential feature for battery conservation is the micro-power shutdown mode, which significantly reduces power consumption when the amplifier is not in use.
  • Pop & Click Noise Reduction: The LM4871LD has built-in circuitry that helps to minimize pop and click noise during power-up and shutdown transitions.

Applications

The LM4871LD is suitable for a wide range of audio applications. Its small footprint and low voltage requirements make it an excellent choice for portable devices such as:

  • Mobile Phones
  • PDAs
  • Laptops
  • Portable Media Players
  • Handheld Gaming Consoles

Package and Availability

The amplifier comes in a space-saving 8-pin LLP package, which is ideal for applications where space is at a premium. The product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

Overall, the LM4871LD from Texas Instruments stands out as a robust audio solution, offering a combination of power, efficiency, and audio fidelity that is hard to match in its class. Whether for personal entertainment or professional devices, the LM4871LD is a reliable choice for high-quality audio amplification.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
STMicroelectronics
IC AMP AB QUAD 85W 25FLEXIWATT
Need more? Email Us
ECAD model for STPA002OD-4WX
Maxim Integrated
IC DIGITAL INPUT AMPLIER WLP / Amplifier IC 1-Channel (Mono) Class DG 28-WLP (2.88x1.62)
Lowest to $4.5138
ECAD model for MAX98395EWI+
Texas Instruments
Audio Power Amplifier Series High Voltage Class H Ceramic Speaker Driver | IC DRIVER SPEAKER H 16DSBGA
Lowest to $0.9900
ECAD model for LM48560TLX/NOPB
STMicroelectronics
2 x 75W multifunction dual-bridge power amplifier with integrated digital diagnostics
Lowest to $16.0148
ECAD model for TDA7575B
National Semiconductor (TI)
Stereo Audio Amp with AGC Control
Need more? Email Us
ECAD model for LM4918LQ
Texas Instruments
20-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 21.8W D 48TQFP
Need more? Email Us
ECAD model for TPA3100D2PHPRG4
New Japan Radio
Lowest to $4.4319
ECAD model for NJU72501MJE-TE3

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2062 $54.2790
90+ $1.1298 $101.6820
140+ $1.0917 $152.8380
200+ $1.0153 $203.0600
260+ $0.9771 $254.0460
320+ $0.9390 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention