EN
  • EN
  • DE

TPA3100D2PHPRG4

Part No TPA3100D2PHPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 21.8W D 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 21.8W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 26V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Package 48-PowerTQFP
Family Part Number TPA3100D2
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1271817-TPA3100D2PHPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3100D2PHPRG4 CAD Model

Description

Product Overview: TPA3100D2PHPRG4

The TPA3100D2PHPRG4 is a high-performance audio amplifier from Texas Instruments, designed to deliver exceptional sound quality with high efficiency. This integrated circuit is part of TI's extensive range of audio products, tailored for use in professional and consumer audio systems.

Key Features

  • Output Power: The TPA3100D2PHPRG4 can deliver up to 20 Watts per channel into an 8-ohm load, making it suitable for a wide range of audio applications.
  • Audio Quality: With its advanced modulation techniques, the device ensures low distortion and high-quality audio playback, providing an excellent listening experience.
  • Efficiency: This Class-D amplifier boasts a high efficiency of over 90%, reducing heat generation and power loss, which is essential for energy-saving applications.
  • Thermal Performance: The device is designed with thermal and overcurrent protection, ensuring reliable operation under various conditions.
  • Flexibility: The TPA3100D2PHPRG4 supports both single-ended and bridge-tied load (BTL) configurations, offering design versatility for different audio system requirements.

Applications

The TPA3100D2PHPRG4 is ideal for a variety of audio applications, including:

  • Home Theater Systems
  • Television Soundbars
  • Multi-media Speakers
  • Professional Audio Equipment

Technical Specifications

With a wide supply voltage range from 10V to 26V, the TPA3100D2PHPRG4 can accommodate various power sources, making it adaptable for different system designs. The device also features an integrated feedback design, which minimizes external component count and simplifies the overall circuit design.

Package and Quality

Enclosed in a 48-pin HTQFP (High Thermal Performance Quad Flat Package), the TPA3100D2PHPRG4 is designed for optimal thermal dissipation, ensuring stability and longevity of the amplifier even under high output conditions. Texas Instruments' commitment to quality means that this product meets high standards of performance and reliability.

Whether you're developing a high-fidelity home audio system or an integrated solution for consumer electronics, the TPA3100D2PHPRG4 from Texas Instruments is an excellent choice for your audio amplifier needs.

You May Also Be Interested in

Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess