The SA58670ABS,115 is a high-performance, versatile audio amplifier designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This audio amplifier is part of NXP's acclaimed audio solutions that cater to a wide range of applications requiring high-quality sound reproduction.
Key Features
- Amplifier Type: Class-D, providing efficient amplification with reduced heat dissipation and power loss.
- Output Power: Capable of delivering up to 3W of output power, ensuring loud and clear audio performance for its size.
- Supply Voltage: Operates over a wide supply voltage range, making it suitable for various electronic devices and applications.
- Audio Channels: It is a mono amplifier, ideal for systems that require a single channel of high-quality audio.
- Package: Comes in a compact 9-Pin HVSON package, which is beneficial for space-constrained applications.
- Low THD+N: Ensures minimal Total Harmonic Distortion plus Noise, providing a clean and undistorted audio experience.
- High Efficiency: With its Class-D architecture, it offers greater than 90% efficiency, reducing energy consumption and extending battery life in portable devices.
Applications
The SA58670ABS,115 is ideally suited for a range of audio applications, including but not limited to:
- Portable audio devices
- Wireless speakers
- Smartphones and tablets
- Home entertainment systems
- Personal computers and laptops
Reliability and Quality
NXP Semiconductors ensures that all their products, including the SA58670ABS,115, undergo rigorous testing and quality assurance processes. This product is built to meet high standards of performance and reliability, making it a preferred choice for manufacturers and designers looking for a dependable audio amplification solution.
Summary
In summary, the SA58670ABS,115 from NXP Semiconductors is a high-quality, efficient, and powerful Class-D audio amplifier. It offers excellent sound reproduction capabilities in a small package, suitable for a wide array of audio applications. With its robust design and high efficiency, it stands out as a top choice for those in need of a compact yet powerful audio amplification solution.