EN
  • EN
  • DE

TAS3103DBTR

Part No TAS3103DBTR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 38TSSOP  /  Audio Audio Signal Processor 3 Channel 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Audio Signal Processor
Applications Digital Audio Interfacing
Number of Channels 3
Interface I2C
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number TAS3103
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISTAS3103DBTR,2156-TAS3103DBTR
Standard Package 2,000
Win Source Part Number 1098006-TAS3103DBTR
Ultra Librarian 3D Model Ultra Librarian TAS3103DBTR CAD Model

Description

The TAS3103DBTR is a sophisticated audio digital signal processor (DSP) chip developed by Texas Instruments (TI), designed to cater to the demanding needs of modern audio processing applications. This chip is part of TI's extensive range of audio processors that offer high-performance solutions for a myriad of audio systems.

Key Features

  • Advanced Processing Capabilities: The TAS3103DBTR boasts a powerful 48-bit data path for high-fidelity audio signal processing. This ensures that audio signals are handled with the utmost precision, leading to superior sound quality.
  • Programmable DSP: This DSP is fully programmable, allowing for customization and flexibility in handling various audio processing tasks, including but not limited to equalization, crossover, and dynamic range compression.
  • Integrated Audio Interfaces: The device includes multiple serial audio interfaces, providing seamless integration with other audio components within a system. This makes it an ideal choice for complex audio setups that require reliable communication between different audio modules.

Applications

The TAS3103DBTR is a versatile DSP that can be utilized in a wide array of audio applications. It is particularly well-suited for:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Active Speakers and Soundbars

Technical Specifications

With a compact TSSOP (Thin Shrink Small Outline Package) form factor, the TAS3103DBTR is designed for space-efficient designs. It operates over a broad temperature range, making it reliable in various operating conditions. The device requires a single power supply, simplifying the power design for audio systems.

Quality and Reliability

As with all Texas Instruments products, the TAS3103DBTR is manufactured to meet high standards of quality and reliability. TI's commitment to excellence ensures that this audio DSP provides consistent performance and longevity, making it a trusted choice for audio engineers and product designers alike.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments official website or consult the TAS3103DBTR datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess