EN
  • EN
  • DE
  • IT

D2F-01L30-D3

Part No D2F-01L30-D3
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1166140-D2F-01L30-D3
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2F-01L30-D3 CAD Model

Description

The D2F-01L30-D3 is a snap-action switch manufactured by Omron. It's a compact and reliable switch commonly used for detecting position or presence in various applications.

Applications

  • Appliances
  • Office equipment
  • Vending machines
  • Gaming devices
  • Industrial equipment

Features

  • Compact size
  • High reliability
  • Long life
  • Low operating force
  • RoHS compliant

Benefits

  • Provides reliable switching performance
  • Easy to integrate into various designs
  • Suitable for high-volume production
  • Reduces maintenance costs

Specifications

The D2F-01L30-D3 has a contact rating of 0.1 A at 30 VDC. It features a lever actuator. The operating force is low, making it suitable for applications where minimal force is required to activate the switch. The mechanical life is rated for millions of operations, ensuring long-term reliability. The switch has a quick connect terminal for easy wiring. The operating temperature range is -25°C to +85°C. It is commonly used as a limit switch, interlock switch, or for general purpose switching applications.

Specifically, this switch is often found in applications where a small, reliable switch is needed to detect a mechanical action.

You May Also Be Interested in

Honeywell
LARGE BASIC SWITCH
Need more? Email Us
Honeywell
ENVIRONMENTALLY SEALED LIMIT SW
Need more? Email Us
Honeywell
SWITCH SNAP ACT DPST-NO 3A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION DPST 6A 120V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
E-SWITCH
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
Honeywell
SWITCH SNAP ACTION SPDT 5A 125V
Need more? Email Us
C&K Components
SWITCH SNAP ACTION SPDT 10A 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3283 $50.8865
375+ $0.2694 $101.0250
575+ $0.2610 $150.0750
795+ $0.2526 $200.8170
1,025+ $0.2442 $250.3050
1,375+ $0.2189 $300.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess