Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATTINY261
Standard Package 130 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566948-ATTINY261V-10MU
Ultra Librarian 3D Model Ultra Librarian ATTINY261V-10MU CAD Model

Description

Microchip Technology ATTINY261V-10MU

The ATTINY261V-10MU is a high-performance, low-power AVR 8-bit microcontroller produced by Microchip Technology, a leader in microcontroller and analog semiconductors. This device offers a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide array of applications ranging from consumer electronics to industrial automation.

Key Features:

  • Core: The ATTINY261V-10MU operates with a maximum frequency of 10MHz, which is derived from an internal RC oscillator. Its advanced RISC architecture enables the execution of most instructions in a single clock cycle, allowing for high-speed processing and optimized power consumption.
  • Memory: It comes equipped with 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM. This memory configuration is suitable for small to medium complexity applications.
  • I/O and Packages: The device offers 16 general-purpose I/O lines and is available in a 32-pad VQFN (Very Thin Quad Flat Non-leaded) package, which is suitable for space-constrained applications.
  • Power Efficiency: It operates within a voltage range of 1.8V to 5.5V, supporting applications that require battery operation and enhanced power management. The ATTINY261V-10MU also features a picoPower technology for ultra-low power consumption.
  • Peripherals: A variety of integrated peripherals are available, including an 8-channel 10-bit A/D converter, internal and external interrupts, a programmable watchdog timer with internal oscillator, and universal serial interface (USI) for enhanced connectivity.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range, making it reliable in extreme conditions.

The ATTINY261V-10MU is programmed using the AVR microcontroller's standard interface, which is supported by a broad range of development tools. This includes both Microchip's proprietary tools and third-party solutions, facilitating rapid development and debugging.

Whether you're developing sophisticated industrial controls, consumer electronics, or battery-operated devices, the ATTINY261V-10MU provides the flexibility, efficiency, and reliability needed to drive your innovation forward.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176LQFP / ARM® Cortex®-M7 series Microcontroller IC 32-Bit Single-Core 216MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
Lowest to $35.9973
ECAD model for STM32F779IIT6
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0069 $70.0690
23+ $5.7493 $132.2339
35+ $5.5698 $194.9430
48+ $5.3901 $258.7248
63+ $5.2104 $328.2552
84+ $4.6714 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 496 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention