EN
  • EN
  • DE
  • IT

TWL1106PWR

Part No TWL1106PWR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC V-B AUDIO PROCESSOR 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Series VBAP™
Package Bulk
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number TWL110
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 692381-TWL1106PWR
Ultra Librarian 3D Model Ultra Librarian TWL1106PWR CAD Model

Description

The Texas Instruments TWL1106PWR is a high-performance, mixed-signal integrated circuit designed to meet the demanding requirements of advanced digital signal processing (DSP) and microprocessor-based systems. This versatile power management chip is an essential component for ensuring stable and efficient operation in a wide range of electronic devices.

Key Features

  • Multiple Voltage Outputs: The TWL1106PWR provides several regulated voltage outputs, making it suitable for systems that require different voltage levels for various subsystems.
  • High-Efficiency Operation: Designed with efficiency in mind, this power management IC helps reduce power consumption, which is crucial for battery-powered devices.
  • Advanced Power Sequencing: It includes sophisticated power sequencing capabilities to ensure that each part of the system is powered up and down in the correct order, preventing damage and data corruption.
  • Programmable Voltage Levels: The output voltage levels are programmable, allowing for customization to meet specific application requirements.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from overheating, ensuring long-term reliability.
  • Small Footprint: The TWL1106PWR comes in a compact package, making it ideal for space-constrained applications.

Applications

The TWL1106PWR is suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Networking Equipment
  • Industrial Control Systems

Technical Specifications

The TWL1106PWR is packed with technical features that make it a robust choice for power management:

  • Package: TSSOP (Thin Shrink Small Outline Package)
  • Input Voltage Range: Suitable for various input voltages, accommodating a broad range of power sources.
  • Output Current: Capable of delivering the required current for each output voltage, ensuring stable operation.
  • Operating Temperature: Designed to operate within a specified temperature range, suitable for most environments.

Overall, the Texas Instruments TWL1106PWR is a powerful and flexible solution for power management in complex electronic systems. Its combination of efficiency, precision, and compact design makes it an excellent choice for designers looking to optimize their power architecture.

You May Also Be Interested in

ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $18.2799
Siemens
MULTI-STANDARD SOUND IF / Audio Channel
Lowest to $3.5157
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Lowest to $9.0526
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Need more? Email Us
Texas Instruments
IC V-B AUDIO PROCESSOR 20-TSSOP
Lowest to $5.5987
ON Semiconductor
IC COMPANDOR 16DIP
Lowest to $28.0279
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $10.8108
Texas Instruments
IC V-B AUDIO PROCESSOR 20-DIP
Lowest to $28.2190
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $9.0645

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5987 $61.5857
25+ $4.5938 $114.8450
38+ $4.4503 $169.1114
53+ $4.3067 $228.2551
68+ $4.1632 $283.0976
91+ $3.7325 $339.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess