EN
  • EN
  • DE

HCS201-I/SN

Part No HCS201-I/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8SOIC / Code Hopping Encoder 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCS201
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873369-HCS201-I/SN
Ultra Librarian 3D Model Ultra Librarian HCS201-I/SN CAD Model

Description

Introducing the HCS201-I/SN from Microchip Technology

Microchip Technology's HCS201-I/SN is a state-of-the-art Code Hopping Encoder designed for secure Remote Keyless Entry (RKE) systems. This innovative device is part of Microchip's KEELOQ® product line, which is renowned for its robust security features and widespread use in the automotive industry and home security systems. The HCS201-I/SN is specifically engineered to prevent code scanning and replay attacks, thanks to its advanced encryption algorithms.

Key Features

  • Code Hopping Capability: With each button press, the HCS201-I/SN generates a unique transmission code, providing superior security through a non-linear encryption algorithm combined with a 32-bit serial number and 28-bit secret key.
  • Simple Integration: The device is designed for easy integration into various RKE systems and can be programmed with a custom manufacturer's code, ensuring compatibility and straightforward setup.
  • Low-Power Consumption: The encoder is optimized for battery-powered applications, featuring a low standby current, which greatly extends the battery life of the remote control.
  • Versatile Operating Voltage: It operates over a wide voltage range of 2.0V to 6.6V, making it suitable for a diverse array of applications and ensuring reliable performance across different environments.
  • Security: The HCS201-I/SN's programmable 28-bit serial number and 66-bit seed initialization vector add layers of security, making it incredibly difficult for unauthorized users to duplicate or clone the transmission.
  • Package: Available in an 8-pin SOIC package, the HCS201-I/SN is compact and suitable for space-constrained applications.

Applications

The HCS201-I/SN is ideal for a range of applications that require secure wireless communication. These include automotive RKE systems, garage door openers, home security systems, and any other system where secure access is paramount. Its robust encryption techniques ensure that only authorized users can gain access, providing peace of mind for both manufacturers and end-users.

Whether you're developing a new RKE system or upgrading an existing security solution, the HCS201-I/SN from Microchip Technology offers the reliability, security, and performance that you need.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9165 $50.4075
135+ $0.7520 $101.5200
210+ $0.7285 $152.9850
285+ $0.7050 $200.9250
370+ $0.6815 $252.1550
495+ $0.6110 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,760 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess