EN
  • EN
  • DE

SA572DTBG

Part No SA572DTBG
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC COMPANDOR 2CHAN GAIN 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 22 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB
Case / Package 16-TSSOP
Win Source Part Number 119252-SA572DTBG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA572DTBG CAD Model

Description

ON Semiconductor SA572DTBG Programmable Analog Compandor

The ON Semiconductor SA572DTBG is a high-performance programmable analog compandor (compressor-expander) IC designed for use in a wide range of audio applications. This versatile chip is engineered to improve the dynamic range of audio systems by compressing the input signal during recording and expanding it during playback, effectively reducing noise and enhancing sound quality.

Key Features:

  • Programmability: Users can tailor the SA572DTBG's dynamic characteristics to their specific needs through external components, allowing for a high degree of flexibility in system design.
  • Low Noise: Its design minimizes signal distortion and noise, ensuring that audio output remains crisp and clear.
  • Wide Dynamic Range: The compandor supports a broad range of signal levels, accommodating various audio sources without compromising quality.
  • Improved Signal-to-Noise Ratio: By compressing the audio signal's dynamic range, the SA572DTBG can significantly enhance the signal-to-noise ratio of the system.
  • Two Independent Channels: The device features two separate channels that can be used for stereo audio systems or dual mono applications.

Applications:

  • Professional audio equipment
  • Broadcasting systems
  • Wireless and wired communication devices
  • Audio mixing consoles
  • Noise reduction systems

The SA572DTBG is housed in a compact TSSOP-16 package, making it suitable for space-constrained applications without sacrificing performance. Its robust design ensures reliable operation in various environmental conditions, making it a preferred choice for both consumer and professional audio systems.

Whether you're designing a high-fidelity home audio system or a rugged piece of professional equipment, the ON Semiconductor SA572DTBG offers the functionality and performance needed to elevate your audio experience. Its programmability and superior sound quality make it an essential component for any audio engineer looking to optimize their system's dynamic range and noise performance.

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess