EN
  • EN
  • DE

TAS5036AIPFC

Part No TAS5036AIPFC
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description SIX CHANNEL DIGITAL AUDIO PWM PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Interface I2C, I2S
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 32kHz ~ 192kHz
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1264050-TAS5036AIPFC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TAS5036A
Introduction Date March 01, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TAS5036AIPFC CAD Model

Description

The TAS5036AIPFC is a cutting-edge audio digital-to-analog converter (DAC) designed and manufactured by the renowned semiconductor company, Texas Instruments. This high-performance product is tailored for audio enthusiasts and professionals seeking pristine sound quality and reliable audio processing in their systems.

Key Features

  • High-Quality Audio Output: The TAS5036AIPFC boasts an exceptional signal-to-noise ratio (SNR), ensuring that audio output is crystal clear and free of unwanted noise.
  • Multi-Channel Support: This DAC supports multiple audio channels, making it an ideal choice for advanced audio systems that require simultaneous processing of several audio streams.
  • Advanced Modulation Techniques: It employs sophisticated modulation techniques to convert digital signals into analog with high precision, providing a high-fidelity listening experience.
  • Compatibility: The device is compatible with a wide range of digital audio formats and standards, offering flexibility in system design and integration.
  • Compact Form Factor: The TAS5036AIPFC comes in a compact package, allowing for easy incorporation into various electronic devices without taking up significant space.

Applications

The TAS5036AIPFC is versatile and can be used in a range of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • High-fidelity music playback devices

Technical Specifications

Some of the technical specifications of the TAS5036AIPFC include:

  • Supply Voltage: Ranges typically from 3.3V to 5V
  • Dynamic Range: Provides a wide dynamic range for audio signals
  • Operating Temperature: Designed to function within a specified temperature range to ensure stability and performance
  • Package: Available in a PFC package that is both robust and conducive to efficient thermal management

Conclusion

The TAS5036AIPFC from Texas Instruments represents a blend of performance, quality, and versatility, making it an outstanding choice for any audio system requiring a high-quality DAC. Its robust feature set ensures that it can meet the needs of the most demanding audio applications.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess