Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 10Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669888-SN65173N
Ultra Librarian 3D Model Ultra Librarian SN65173N CAD Model

Description

The SN65173N is a high-performance dual differential line driver designed by Texas Instruments, known for its reliability and efficiency in transmitting data over long distances. This integrated circuit is particularly suitable for balanced transmission lines and is compliant with the RS-422 and RS-485 standards. It is widely used in industrial applications, network systems, and telecommunications where robust data transmission is critical.

Key Features

  • Dual Differential Line Driver: The SN65173N includes two independent line drivers in one package, providing flexibility for multiple data lines.
  • Wide Supply Voltage Range: Operating from a single 5V supply, it offers a wide range of voltages, making it versatile for various applications.
  • High Data Rates: This device supports data rates up to 10 Mbps, allowing for high-speed data transmission.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage due to overheating.
  • Low Power Consumption: It has been designed for low power consumption, making it an energy-efficient choice for continuous operation.
  • Interoperability: The SN65173N is designed to be compatible with the requirements of the RS-422 and RS-485 standards, ensuring it can be used in a wide range of existing systems without compatibility issues.

Applications

The SN65173N is suitable for various applications including, but not limited to:

  • Industrial control systems
  • Network equipment
  • Data acquisition systems
  • Point of sale (POS) terminals
  • Telecommunications infrastructure

Package and Quality

The device comes in a standard 8-pin plastic DIP package, which is easy to handle and integrate into existing systems. Texas Instruments ensures high-quality manufacturing standards, providing a reliable component that engineers and designers can trust for their critical communication needs.

You May Also Be Interested in

National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM
National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Texas Instruments
LOW-POWER DISSIPATION ADSL LINE DRIVER
Lowest to $18.8678
ECAD model for THS6182RHFRG4
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE
NXP / Nexperia
Mini high-speed CAN system basis chip with Standby mode
Lowest to $1.8312
ECAD model for UJA1163TK
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention