EN
  • EN
  • DE

SNJ54ALS1244AJ

Part No SNJ54ALS1244AJ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS AND DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256552-SNJ54ALS1244AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS1244AJ CAD Model

Description

The SNJ54ALS1244AJ is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component is part of the advanced low-power Schottky (ALS) family and is known for its robustness and reliability in a wide range of applications.

Key Features:

  • Octal Buffers/Drivers: The SNJ54ALS1244AJ includes eight buffers/drivers with three-state outputs, making it ideal for driving bus lines or buffer memory address registers.
  • Bidirectional Data Flow: With bidirectional data flow capability, this device offers versatility in interfacing with different system components.
  • High-Drive Outputs: The high-drive outputs can sink up to 24mA, providing sufficient current for most peripheral devices.
  • Advanced Low-Power Schottky Technology: Utilizing ALS technology, the SNJ54ALS1244AJ maintains high speed while keeping power consumption low.
  • Military Specifications: This product is designed to meet military specifications, ensuring operation under extreme environmental conditions and making it suitable for defense applications.

Electrical Characteristics:

  • Typical supply voltage (V<sub>CC): 5V
  • Input clamp voltage (V<sub>I): -1.2V
  • Output voltage range (V<sub>O): 0 to 5V
  • Operating free-air temperature range (T<sub>A): -55°C to 125°C

Package and Quality:

The SNJ54ALS1244AJ is available in a durable ceramic dual-inline package (DIP), which is well-suited for high-reliability applications that require a robust physical construction. Texas Instruments ensures that each device undergoes rigorous testing to maintain quality and performance standards.

Applications:

  • Memory address drivers
  • Bus-oriented systems
  • Data transmission systems
  • Control systems

In conclusion, the SNJ54ALS1244AJ from Texas Instruments is a reliable and versatile component that delivers high performance for sophisticated electronic systems. Its ability to operate in stringent conditions combined with its high-drive outputs and low-power consumption makes it an essential part of any high-demand application.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess