EN
  • EN
  • DE

IHLP6767GZER150M5A

Part No IHLP6767GZER150M5A
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 15UH 12.5A 16.96 MOHM  /  15 µH Shielded Molded Inductor 12.5 A 16.96mOhm Max Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Vishay Dale
Series IHLP-6767GZ-5A
Package Tape & Reel
Type Molded
Inductance 15 µH
Tolerance ±20%
Current Rating (Amps) 12.5 A
Current - Saturation (Isat) 13A
Shielding Shielded
DC Resistance (DCR) 16.96mOhm Max
Frequency - Self Resonant 8.55MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C ~ 155°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.675" L x 0.675" W (17.15mm x 17.15mm)
Height - Seated (Max) 0.276" (7.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names 541-1718-1,541-1718-2,541-1718-6
Standard Package 200
Win Source Part Number 1064807-IHLP6767GZER150M5A
Ultra Librarian 3D Model Ultra Librarian IHLP6767GZER150M5A CAD Model

Description

The Vishay IHLP6767GZER150M5A is a high-current inductor designed for use in a wide range of power management applications. This inductor is characterized by its low DCR (DC resistance), high efficiency, and excellent saturation characteristics. Its robust construction and shielded design make it suitable for demanding environments and applications where electromagnetic interference (EMI) must be minimized.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to store energy and provide stable voltage regulation.
  • Voltage Regulators: Employed in voltage regulators to smooth out voltage fluctuations and improve transient response.
  • Power Supplies: Integrated into power supplies for computers, servers, and other electronic equipment.
  • Filtering Applications: Utilized in EMI filters to suppress unwanted noise and interference.
  • High-Current Circuits: Suitable for high-current applications where low DCR and high efficiency are critical.

Features:

  • Low DCR: Offers very low DC resistance, minimizing power losses and improving efficiency.
  • High Saturation Current: Provides high saturation current capability, allowing for operation at high current levels without significant inductance drop.
  • Shielded Construction: Features a shielded design to minimize EMI and prevent interference with other components.
  • High Efficiency: Designed for high efficiency, reducing heat generation and improving overall system performance.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved Efficiency: Low DCR reduces power losses, resulting in improved efficiency and reduced heat generation.
  • Stable Performance: High saturation current ensures stable inductance under high current conditions.
  • Reduced EMI: Shielded construction minimizes EMI, preventing interference with other sensitive components.
  • Reliable Operation: Robust construction ensures reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details:

The IHLP6767GZER150M5A inductor has an inductance value of 15 μH and a typical saturation current of approximately 28 A. It is designed for surface mount assembly, facilitating easy integration into electronic circuits. The inductor is constructed using high-quality materials and manufacturing processes to ensure long-term reliability and performance. It is commonly used in applications where high power density and low profile are important considerations. Specific technical details, such as the operating temperature range, self-resonant frequency, and core material, are available in the product datasheet.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess