EN
  • EN
  • DE

TPS51125A

Part No TPS51125A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272502-TPS51125A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51125A CAD Model

Description

Product Overview: TPS51125A from Texas Instruments

The TPS51125A is a highly integrated dual-synchronous step-down controller designed by Texas Instruments, specifically tailored for notebook and portable power supply systems. This advanced power management IC is engineered to provide efficient, fast, and stable power conversion for systems requiring multiple supply voltages.

Key Features

  • Wide Input Voltage Range: The TPS51125A operates with an input voltage range from 5.5 V to 28 V, making it versatile for various battery chemistries and AC adapters.
  • Dual-Channel Synchronous Buck Converter: It includes two PWM controllers for efficient power distribution and management, ensuring that the system's power requirements are met with minimal loss.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility in power design to meet the specific needs of different system components.
  • High Efficiency: With its synchronous design and integrated MOSFET drivers, the TPS51125A achieves high efficiency, which is critical for extending battery life in portable devices.
  • Power Saving Modes: It supports multiple power-saving modes, including automatic PFM mode and Eco-mode™, which help to reduce power consumption during light-load conditions.
  • Protection Features: The device includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system against various fault conditions.

Applications

The TPS51125A is ideal for a range of applications that require efficient power management, including:

  • Notebook PCs
  • Ultrabooks
  • Tablets
  • Netbooks
  • Other portable electronics

Conclusion

The TPS51125A from Texas Instruments stands out as a reliable and efficient solution for power management in portable systems. Its combination of wide input voltage range, dual-channel operation, and robust protection features make it a preferred choice for designers looking to enhance the performance and battery life of their products. With the TPS51125A, Texas Instruments continues to demonstrate its commitment to innovation in power management technology.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess