EN
  • EN
  • DE

SN761678DCH

Part No SN761678DCH
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC TV/VCR TUNER 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Tuner
Applications Recorders, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 30-TSSOP
Win Source Part Number 143655-SN761678DCH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN761678DCH CAD Model

Description

The SN761678DCH is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its precision and performance in a wide range of applications. This IC is specifically designed to cater to the demanding requirements of modern electronic systems, offering a perfect blend of functionality and reliability.

Key Features

  • High Integration: The SN761678DCH combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Efficiency: This product is engineered for low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Durability: Manufactured with Texas Instruments' rigorous quality standards, the SN761678DCH is built to last and withstand the challenges of daily operation in various environments.
  • Performance: With its fast response times and high accuracy, the SN761678DCH ensures optimal performance, enabling systems to function at their best.

Applications

The versatility of the SN761678DCH allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Consumer electronics
  • Communication systems
  • Industrial controls
  • Automotive technology
  • Medical equipment

Technical Specifications

The SN761678DCH is packed with technical features that ensure it meets the rigorous demands of modern electronic systems:

  • Package Type: DCH
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the datasheet
  • Frequency Range: Detailed in the product specifications

Quality and Support

Texas Instruments is committed to providing exceptional support and quality for the SN761678DCH. Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of this IC into their projects. Additionally, Texas Instruments' customer service and technical support teams are always ready to assist with any inquiries or issues that may arise.

You May Also Be Interested in

Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 517 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess