EN
  • EN
  • DE

STHDLS101TQTR

Part No STHDLS101TQTR
Manufacturer STMicroelectronics
Catalog Linear - Video Processing
Description IC HDMI LEVEL SHIFTER AC 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Level Shifter
Applications Notebook Computer
Mounting SMD (SMT)
Case / Package 48-QFN-EP (7x7)
Win Source Part Number 031201-STHDLS101TQTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STHDLS101TQTR CAD Model

Description

STHDLS101TQTR by STMicroelectronics

The STHDLS101TQTR is a high-performance, dual low-side driver manufactured by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to drive low-side N-channel power MOSFETs and IGBTs in a wide range of applications, offering both robustness and precision in controlling power switches.

Key Features

  • Output Current: The device is capable of delivering up to 1 A of continuous output current per channel, making it suitable for driving a variety of low-side switches.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 18 V, allowing for flexible integration into different system designs.
  • Dual Independent Channels: The STHDLS101TQTR features two independent low-side drivers, which can be controlled separately, providing design versatility.
  • Fast Switching Times: With quick rise and fall times, this driver ensures efficient switching, reducing power losses and improving overall system performance.
  • Protection Features: It includes under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown (TSD), enhancing system reliability and safety.
  • Output Status Flag: An integrated diagnostic feedback indicates the presence of an open load, short-circuit, or over-temperature condition.

Applications

The STHDLS101TQTR is versatile and can be used in a variety of applications, including:

  • Automotive applications such as engine control units, transmission control, and body control modules.
  • Industrial automation systems, including factory robotics and motor control.
  • Consumer electronics, where reliable low-side switching is required.

Package and Quality

Enclosed in a compact TQFP-16 package, the STHDLS101TQTR is designed to occupy minimal board space while providing maximum functionality. STMicroelectronics ensures high-quality standards, and the device is compliant with automotive-grade qualification, making it suitable for use in harsh environments and demanding applications.

With its combination of performance, compactness, and reliability, the STHDLS101TQTR is an excellent choice for designers looking to enhance the efficiency and robustness of their low-side switching applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
NXP / Nexperia
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9962 $59.9240
47+ $2.4585 $115.5495
73+ $2.3815 $173.8495
101+ $2.3047 $232.7747
130+ $2.2279 $289.6270
174+ $1.9975 $347.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess