EN
  • EN
  • DE

ADV7611BSWZ-P

Part No ADV7611BSWZ-P
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC RCVR HDMI 165MHZ LP 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type HDMI, Receiver
Applications HDTV, Projectors, Set-Top Boxes
Mounting SMD (SMT)
Case / Package 64-LQFP EP (10x10)
Win Source Part Number 009558-ADV7611BSWZ-P
Family Name ADV7611
Introduction Date November 12, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7611BSWZ-P CAD Model

Description

Analog Devices Inc. introduces the ADV7611BSWZ-P, a high-performance, low-power HDMI receiver that integrates a multitude of features to deliver superior video and audio quality. This integrated circuit is designed to simplify the design and implementation of high-definition multimedia interfaces in a variety of applications, making it an ideal solution for designers looking to incorporate HDMI connectivity into their products.

Key Features

  • High-Definition Multimedia Interface: The ADV7611BSWZ-P supports HDMI 1.4 features, enabling it to handle high-definition video formats, including 3D video, and an extended colorimetry range.
  • Audio Support: This device is capable of extracting and processing high-quality audio streams, including Dolby TrueHD and DTS-HD Master Audio, providing an immersive sound experience.
  • Integrated Equalizer: The built-in equalizer ensures signal integrity even over long cable runs, making this receiver suitable for complex installations.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7611BSWZ-P minimizes energy usage, which is critical for battery-powered or energy-sensitive applications.
  • Advanced Color Spaces: It supports a wide range of color spaces, including sRGB, YCbCr, and xvYCC, allowing for vibrant and accurate color reproduction.
  • EDID Management: The device can read and store Extended Display Identification Data (EDID), which facilitates automatic configuration of resolution and audio settings.

Applications

The ADV7611BSWZ-P is versatile and can be used in a variety of applications, including:

  • Home Theater Systems
  • Professional AV Systems
  • Digital Signage
  • Video Conferencing
  • Automotive Infotainment
  • Medical Imaging Equipment

Technical Specifications

The ADV7611BSWZ-P is packaged in a compact 64-lead LQFP, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliability in varying environmental conditions. The device also features a single 1.8V power supply, which simplifies power management within the system design.

With its robust feature set and Analog Devices' reputation for quality, the ADV7611BSWZ-P stands out as a top-tier HDMI receiver solution for designers and manufacturers looking to enhance their multimedia products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Analog companion chip
Lowest to $5.4135
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6527 $53.2216
17+ $6.2316 $105.9372
25+ $6.0211 $150.5275
36+ $5.6000 $201.6000
47+ $5.3895 $253.3065
58+ $5.1790 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,925 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess