EN
  • EN
  • DE

ADV7513BSWZ

Part No ADV7513BSWZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC TX HDMI 165MHZ 64LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type HDMI Transmitter
Applications Set-Top Boxes, Video Players, Recorders
Mounting SMD (SMT)
Case / Package 64-LQFP EP (10x10)
Win Source Part Number 077931-ADV7513BSWZ
Family Name ADV7513
Introduction Date November 18, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7513BSWZ CAD Model

Description

The ADV7513BSWZ from Analog Devices Inc. is a 165 MHz, high-performance HDMI transmitter that supports HDMI 1.4a specifications. It is a three-channel transmitter, meaning that it can transmit up to three independent HDMI streams simultaneously. The ADV7513BSWZ is ideal for a wide range of applications, including set-top boxes, Blu-ray players, DVD players, game consoles, and other consumer electronics devices.

The ADV7513BSWZ features a number of advanced features, including:

  • Support for HDMI 1.4a specifications, including 3D video, Deep Color, and HDCP 2.2
  • Three independent HDMI channels
  • High-quality video processing with support for resolutions up to 4K Ultra HD (3840x2160) at 30 Hz
  • Integrated audio processing with support for Dolby TrueHD and DTS-HD Master Audio
  • Flexible control options with support for I2C and RS-232 interfaces

The ADV7513BSWZ is a highly versatile HDMI transmitter that can be used in a wide range of applications. Here are a few examples:

  • Set-top boxes: The ADV7513BSWZ can be used to transmit HDMI signals from set-top boxes to TVs and other displays.
  • Blu-ray players and DVD players: The ADV7513BSWZ can be used to transmit HDMI signals from Blu-ray players and DVD players to TVs and other displays.
  • Game consoles: The ADV7513BSWZ can be used to transmit HDMI signals from game consoles to TVs and other displays.
  • Other consumer electronics devices: The ADV7513BSWZ can be used to transmit HDMI signals from a variety of other consumer electronics devices, such as laptops, tablets, and smartphones.

The ADV7513BSWZ is a powerful and versatile HDMI transmitter that is ideal for a wide range of applications. It offers a number of advanced features, including support for HDMI 1.4a specifications, high-quality video processing, integrated audio processing, and flexible control options.

Here are some additional details about the ADV7513BSWZ:

  • It is available in a 64-lead LQFP package.
  • It operates from a single 1.8 V to 3.3 V power supply.
  • It has a maximum operating temperature of 85°C.
  • It is RoHS compliant.

If you are looking for a high-performance HDMI transmitter for your next application, the ADV7513BSWZ from Analog Devices Inc. is a great option to consider.

You May Also Be Interested in

Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4896 $50.9376
13+ $7.9523 $103.3799
20+ $7.6836 $153.6720
28+ $7.1463 $200.0964
37+ $6.8777 $254.4749
46+ $6.6090 $304.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess