EN
  • EN
  • DE

PCA9544ABS,118

Part No PCA9544ABS,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC I2C MUX 4CH 20-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Translating Switch
Supply Voltage - Operating 2.3 V to 3.6 V, 4.5 V to 5.5 V
Case / Package 20-HVQFN (5x5)
Mounting Surface Mount
Win Source Part Number 104369-PCA9544ABS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9544ABS,118 CAD Model

Description

The PCA9544ABS,118 is a high-quality, versatile integrated circuit (IC) manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This IC is a 4-channel I²C-bus multiplexer with interrupt logic, designed to provide 2:1 multiplexing for any I²C-compatible device.

Key Features

  • Multiple Channel Access: The PCA9544ABS,118 allows for four downstream channels to be selected from a single upstream I²C bus, enabling multiple devices with the same address to be connected to a single bus system.
  • Interrupt Functionality: Each channel of the multiplexer is equipped with an interrupt input which can be used by the downstream device to gain the attention of the host controller, enhancing the communication efficiency on the I²C bus.
  • Low Standby Current: The device is designed for low power consumption, with a standby current that is negligible, making it suitable for power-sensitive applications.
  • Wide Operating Voltage: It operates across a wide voltage range from 2.5V to 5.5V, allowing it to accommodate various system voltages and ensuring compatibility with both standard and low-voltage I²C devices.

Applications

The PCA9544ABS,118 is ideal for a variety of applications where multiple I²C devices need to be accessed. It is commonly used in:

  • Server motherboards
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the PCA9544ABS,118 include:

  • 4-channel I²C-bus multiplexer with interrupt logic
  • Channel selection via I²C bus
  • Active LOW interrupt input
  • Compliant with I²C-bus Fast-mode Plus
  • Packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package)

With its robust design and flexibility, the PCA9544ABS,118 is an excellent choice for designers looking to expand the capabilities of their I²C bus systems while maintaining seamless communication between multiple devices.

You May Also Be Interested in

Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4980 $52.4580
49+ $2.0497 $100.4353
76+ $1.9856 $150.9056
105+ $1.9216 $201.7680
135+ $1.8575 $250.7625
181+ $1.6654 $301.4374
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,150 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess