EN
  • EN
  • DE

SN75LVDS9637DR

Part No SN75LVDS9637DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 8SOIC / 0/2 Receiver LVDS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 155Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN75LV
Other Names TEXTISSN75LVDS9637DR,2156-SN75LVDS9637DR,2156-SN75LVDS9637DR-TITR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261523-SN75LVDS9637DR
Ultra Librarian 3D Model Ultra Librarian SN75LVDS9637DR CAD Model

Description

Product Overview: SN75LVDS9637DR by Texas Instruments

The SN75LVDS9637DR is a robust, high-speed differential line receiver designed by Texas Instruments to provide optimal performance in demanding applications that require low-voltage differential signaling (LVDS) technology. This particular device is part of the 3.3-V LVDS family and is known for its exceptional balance between power efficiency and high data rates, making it an ideal choice for a wide range of industrial, telecommunications, computing, and networking applications.

Key Features

  • High Data Rate: The SN75LVDS9637DR is capable of supporting signaling rates up to 400 Mbps, allowing for rapid data transmission that is essential in modern high-speed data systems.
  • Low-Voltage Operation: Operating at 3.3V, this device helps to minimize power consumption, which is particularly important for energy-sensitive designs.
  • Differential Inputs: The differential inputs are compatible with LVDS, PECL, CML, and other differential signal standards, offering flexibility in interfacing with different technologies.
  • Robust Protection: It features integrated fail-safe circuitry that ensures a high logic level output when the inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the system.
  • Industrial Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, suitable for harsh environments.
  • Surface-Mount Package: The SN75LVDS9637DR comes in an 8-pin SOIC package, which is conducive to space-saving designs and is compatible with standard surface-mount technology assembly processes.

Applications

The versatility of the SN75LVDS9637DR makes it well-suited for a variety of applications, including:

  • Point-to-point baseband data transmission over controlled impedance media of approximately 100 Ω.
  • Networking equipment and telecom infrastructure.
  • High-speed data acquisition and generation.
  • Backplane interconnects and clock distribution networks.
  • Industrial control systems and factory automation.

With its combination of high-speed performance, low power consumption, and robust protection features, the SN75LVDS9637DR differential line receiver from Texas Instruments is a reliable choice for engineers and designers looking to enhance the integrity and efficiency of their digital communication systems.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8609 $55.8270
70+ $1.5269 $106.8830
105+ $1.4792 $155.3160
140+ $1.4315 $200.4100
185+ $1.3838 $256.0030
245+ $1.2406 $303.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,140 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess