EN
  • EN
  • DE

IXFH150N17T

Part No IXFH150N17T
Manufacturer IXYS
Catalog FETs - Single
Description TrenchHV Power MOSFET HiperFET | MOSFET N-CH 175V 150A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 175V
Id - Continuous Drain Current 150A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 12mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 3mA
Gate Charge (Qg) (Maximum) at Vgs 155nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds 9800pF at 25V
Power Dissipation (Maximum) 830W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-247AD (IXFH)
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191051-IXFH150N17T
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IXFH150N17T CAD Model

Description

The IXFH150N17T is an N-channel MOSFET manufactured by IXYS.

  • Package: TO-247AD (IXFH)
  • Maximum Power Dissipation: 830W
  • Drain-Source Breakdown Voltage: 175V
  • Continuous Drain Current: 150A
  • Gate-Source Voltage Threshold: 5V @ 3mA
  • Gate Charge: 155nC @ 10V
  • Input Capacitance: 9800pF @ 25V
  • MOSFET Drive Voltage: 10V
  • Supply Status: Limited
  • Popularity Rating: Medium
  • Alternative Parts: NGTG15N120FL2WG, NGTB15N120FL2WG, and IRG4PH40K
  • Introduced By: IXYS
  • Manufacturer Homepage: www.ixys.com

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess