EN
  • EN
  • DE

74AC521SJX

Part No 74AC521SJX
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR IDENTITY 8B 20SOP / Magnitude Comparator Bit Active Low Output A=B 20-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr onsemi
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 24mA, 24mA
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Current - Quiescent (Iq) 4 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SOP
Mounting SMD (SMT)
Base Product Number 74AC521
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1220201-74AC521SJX
Ultra Librarian 3D Model Ultra Librarian 74AC521SJX CAD Model

Description

The 74AC521SJX is a high-performance CMOS Identity Comparator manufactured by ON Semiconductor, designed to deliver precision and speed in a range of digital applications. This integrated circuit is ideal for systems that require fast and accurate comparison of binary data or for checking the identity of two sets of data.

Key Features

  • 8-Bit Comparators: The 74AC521SJX features two sets of eight comparators, allowing for the simultaneous comparison of 8-bit words.
  • High-Speed Operation: With its advanced CMOS technology, this device can perform comparisons at a high speed, making it suitable for high-performance computing systems and data processing applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility in various power environments and compatibility with both TTL and CMOS logic levels.
  • Low Power Consumption: The low power requirements of the 74AC521SJX make it an excellent choice for battery-operated and portable devices, ensuring efficient energy usage without compromising performance.
  • Expandability: Multiple units can be cascaded in series for the comparison of words longer than 8 bits without the need for additional gating.

Applications

The versatility of the 74AC521SJX allows it to be used in a variety of applications, including:

  • Data processing systems
  • Microprocessor-based systems
  • Computer memory systems
  • Digital signal processing
  • Instrumentation and control systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74AC521SJX is rigorously tested to ensure it meets the stringent requirements for industrial and commercial usage. Its reliability and performance make it a trusted component in critical data comparison tasks.

Product Availability

The 74AC521SJX is supplied in a surface-mount package, specifically in a SOIC-20 package, which allows for efficient assembly in printed circuit boards. It is available for order through ON Semiconductor's distribution network, ensuring easy access for designers and manufacturers.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1774 $50.5590
690+ $0.1456 $100.4640
1,065+ $0.1411 $150.2715
1,470+ $0.1365 $200.6550
1,895+ $0.1320 $250.1400
2,540+ $0.1183 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess