EN
  • EN
  • DE

EV-SC594-SOM

Part No EV-SC594-SOM
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Embedded - MCU, DSP
Description ADSP-SC594 SYSTEM ON MODULE EVAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201530-EV-SC594-SOM
Manufacturer Analog Devices Inc.
Category Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Series SHARC®
Package Bulk
Product Status Active
Type DSP
Core Processor SHARC®
Board Type Evaluation Platform
Contents Board(s)
Utilized IC / Part ADSP-SC594
Ultra Librarian 3D Model Ultra Librarian EV-SC594-SOM CAD Model

Description

The EV-SC594-SOM is a high-performance System-On-Module (SOM) from the renowned manufacturer, Analog Devices Inc. This compact and robust module is designed to streamline the development process for a variety of applications, including industrial control, medical imaging, communication infrastructure, and automotive systems.

Key Features

  • Integrated Processor: At the heart of the EV-SC594-SOM lies the powerful ADSP-SC594 processor. This processor combines the performance of a dual-core ARM Cortex-A5 with the flexibility of Analog Devices' SHARC+ DSP core, making it ideal for complex signal processing tasks.
  • Memory: The module comes equipped with ample memory, including DDR4 SDRAM, to handle demanding applications and ensure smooth operation.
  • Connectivity: With a range of connectivity options such as Gigabit Ethernet, USB, and serial ports, the EV-SC594-SOM offers versatile interfaces for various peripherals and networks.
  • Expansion Capabilities: The module features an array of expansion headers and connectors, allowing for easy integration with additional hardware components and custom expansion boards.
  • Power Efficiency: Designed with power efficiency in mind, the EV-SC594-SOM is suitable for applications where power consumption is a critical factor.

Development Support

The EV-SC594-SOM is supported by a comprehensive suite of development tools from Analog Devices, including the CrossCore Embedded Studio (CCES) integrated development environment. This provides developers with a streamlined workflow for coding, debugging, and optimizing their applications.

Applications

Thanks to its versatile architecture and powerful processing capabilities, the EV-SC594-SOM is an excellent choice for a wide range of applications:

  • Industrial Automation
  • Medical Imaging Systems
  • Communication Infrastructure
  • Automotive Systems
  • Instrumentation

Conclusion

The EV-SC594-SOM from Analog Devices Inc. is a robust and versatile System-On-Module that offers a balance of performance, connectivity, and power efficiency. Its comprehensive development support and expansion capabilities make it an ideal solution for engineers looking to accelerate the development cycle and bring their innovative projects to market faster.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F320/F321 / C8051F320/C8051F321 Microcontroller Development Kit 1.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess