EN
  • EN
  • DE

AD830JRZ

Part No AD830JRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Speed, Video Difference Amplifier | IC VIDEO DIFF AMP HS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Differential
-3db Bandwidth 85MHz
Slew Rate 360V/μs
Supply Current 14.5mA
Current - Output / Channel 50mA
Supply Voltage , Single/Dual (±) 8V ~ 33V, ±4V ~ 16.5V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD830
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1138449-AD830JRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD830JRZ CAD Model

Description

AD830JRZ High-Performance Video Op-Amp by Analog Devices Inc.

The AD830JRZ is a high-performance, single-chip video operational amplifier designed and manufactured by Analog Devices Inc. This device is specifically engineered to provide excellent video specifications, making it an ideal choice for professional video electronics where quality and reliability are paramount.

Encased in an 8-lead SOIC package, the AD830JRZ offers high-speed performance with a wide bandwidth of 80 MHz when operating at a gain of +2. This feature makes it highly suitable for applications requiring fast and accurate signal processing, such as broadcast equipment, video cameras, and editing systems.

The op-amp also boasts an impressive slew rate of 2000 V/μs, ensuring that signals are amplified without distortion even at high frequencies. This capability is critical for maintaining the integrity of video signals, which often contain rapid transitions and high-frequency components.

Another key attribute of the AD830JRZ is its low differential gain and phase errors, which stand at 0.02% and 0.02 degrees, respectively. These low errors contribute to a clear and stable image without the artifacts that can arise from inferior video processing components.

In terms of versatility, the AD830JRZ operates over a wide power supply range from ±4.5 V to ±18 V. This flexibility allows it to be easily integrated into a variety of circuit designs. Additionally, the op-amp features a disable function, which reduces power consumption when the device is not in active use, thereby conserving energy and extending the life of battery-operated equipment.

The AD830JRZ also exhibits excellent output drive capability, capable of driving capacitive loads as well as low impedance lines, making it a robust choice for complex video distribution systems that require long cable runs.

Overall, the AD830JRZ from Analog Devices Inc. is a top-tier choice for any application demanding high-fidelity video amplification. Its combination of high-speed, low distortion, and versatile power handling makes it an indispensable component in the field of video processing and transmission.

You May Also Be Interested in

Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2249 $69.6747
6+ $19.0563 $114.3378
9+ $18.4608 $166.1472
12+ $17.8653 $214.3836
15+ $17.2698 $259.0470
20+ $15.4833 $309.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess