EN
  • EN
  • DE

ADIS16360BMLZ

Part No ADIS16360BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO 3-AXIS SPI 24ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Series iMEMS®, iSensor™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name ADIS16360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8543.70.9960
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910427-ADIS16360BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16360BMLZ CAD Model

Description

ADIS16360BMLZ Inertial Measurement Unit by Analog Devices Inc.

The ADIS16360BMLZ is a high-performance, six-degrees-of-freedom Inertial Measurement Unit (IMU) designed by the renowned semiconductor company, Analog Devices Inc. This compact and robust IMU is engineered to provide precise and reliable inertial data, making it an ideal solution for a wide range of applications, including industrial, defense, and aerospace systems.

Key Features

  • Tri-Axis Gyroscope: At the core of the ADIS16360BMLZ are three precision gyroscopes, providing angular rate data with high accuracy and stability over time and temperature variations.
  • Tri-Axis Accelerometer: Alongside the gyroscopes, this IMU includes three accelerometers that measure linear acceleration in all three dimensions, allowing for comprehensive motion tracking.
  • Factory Calibrated: The unit is factory calibrated for sensitivity, bias, alignment, and linear acceleration, which ensures out-of-the-box high performance and simplifies system integration for the user.
  • Dynamic Compensation: Temperature-related errors are minimized through dynamic compensation algorithms, enhancing performance in fluctuating environments.
  • Digital Outputs: The digital outputs for both gyroscope and accelerometer data are provided via a SPI-compatible interface, ensuring easy integration with most microcontrollers and digital systems.
  • Robust Design: Encased in a durable module, the ADIS16360BMLZ is designed to withstand harsh conditions, making it suitable for both laboratory and field applications.

Applications

  • Platform stabilization and control
  • Navigation and guidance systems
  • Robotics
  • Vehicle health monitoring
  • Instrumentation

The ADIS16360BMLZ from Analog Devices Inc. is a testament to the company's commitment to providing advanced sensing technologies that enhance performance and reliability. Its integration of multiple sensors into a single module not only saves space but also reduces the complexity of system design. Whether for commercial or military applications, the ADIS16360BMLZ stands out as a top-tier choice for professionals seeking a dependable IMU solution.

For more detailed specifications and integration guidance, please refer to the official datasheet provided by Analog Devices Inc. or consult with their technical support team for application-specific advice.

You May Also Be Interested in

TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.0619
Murata Electronics North America
Sensor Output
Need more? Email Us
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LD
Lowest to $495.2382
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $515.4407 $515.4407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess