EN
  • EN
  • DE

SN75LVCP412CDRTJT

Part No SN75LVCP412CDRTJT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 3GBPS 20QFN / Buffer, ReDriver 2 Channel 3Gbps 20-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Type Buffer, ReDriver
Applications SATA
Input VML
Output VML
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 320ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3V ~ 3.6V
Current - Supply 56mA
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number 75LVCP412
Other Names SN75LVCP412CDRTJT,296-SN75LVCP412CDRTJTDKR,TEXTISSN75LVCP412CDRTJT,2156-SN75LVCP412CDRTJT,296-SN75LVCP412CDRTJTTR,296-SN75LVCP412CDRTJTCT
Standard Package 250
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260954-SN75LVCP412CDRTJT
Ultra Librarian 3D Model Ultra Librarian SN75LVCP412CDRTJT CAD Model

Description

Product Overview

The SN75LVCP412CDRTJT is a high-performance, dual-channel SATA redriver from Texas Instruments, designed to enhance signal quality and extend the reach of high-speed serial ATA data transmissions. This integrated circuit is particularly well-suited for applications involving data storage and retrieval, where maintaining signal integrity over extended distances is crucial.

Key Features

  • Enhanced Signal Integrity: The SN75LVCP412CDRTJT employs advanced signal conditioning techniques to boost the quality of SATA signals, effectively reducing bit error rates and improving overall performance.
  • Dual Independent Channels: With two separate channels, this redriver can handle dual SATA links, making it versatile for a variety of configurations and applications.
  • Programmable Equalization and Output Swing: Users can adjust the equalization and output swing settings via pin strapping or SMBus, allowing for optimal performance across different cable lengths and system conditions.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, contributing to energy savings in the systems where it is deployed.
  • Hot-Plug Capable: The SN75LVCP412CDRTJT supports hot-plugging, enabling devices to be connected or disconnected without the need to power down the system.
  • Wide Operating Temperature Range: This redriver is robust and reliable, with an operating temperature range of -40°C to 85°C, suitable for use in challenging environments.

Applications

The SN75LVCP412CDRTJT is ideal for a range of applications, including:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Workstations
  • Data Center Infrastructure
  • External Storage Enclosures
  • RAID Systems
  • Backplane Designs

Quality and Reliability

As a product of Texas Instruments, the SN75LVCP412CDRTJT is manufactured to the highest quality standards, ensuring reliability and longevity in the field. It is available in a compact SON-10 package and is RoHS compliant, adhering to environmental regulations.

With its advanced features and robust design, the SN75LVCP412CDRTJT is an excellent choice for enhancing SATA signal performance in a wide array of high-speed data transmission applications.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Texas Instruments
Two Channel SATA 3 Gbps Redriver With Cable Detect | IC REDRIVER SATA 2CH 3GBPS 20QFN
Lowest to $3.8388
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS
Lowest to $3.7536
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0716 $52.9308
30+ $3.3408 $100.2240
47+ $3.2364 $152.1108
64+ $3.1320 $200.4480
83+ $3.0276 $251.2908
111+ $2.7144 $301.2984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,865 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess