EN
  • EN
  • DE

MAX20430ATIG/VY+T

Part No MAX20430ATIG/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description HV, ASIL PMIC FOR AUTOMOTIVE COM / Safety PMIC 28-SWTQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Applications Safety
Current - Supply 24mA
Voltage - Supply 3.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-SWTQFN (5x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1352886-MAX20430ATIG/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20430ATIG/VY+T CAD Model

Description

Maxim Integrated's MAX20430ATIG/VY+T: A High-Efficiency, Automotive Buck-Boost Controller

The MAX20430ATIG/VY+T is a state-of-the-art automotive buck-boost controller designed by Maxim Integrated to deliver exceptional performance and efficiency for a wide range of automotive applications. This advanced integrated circuit (IC) is specifically engineered to manage power supply requirements in modern vehicles, supporting the needs of automotive subsystems that require a regulated voltage that can be either above or below the input voltage.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 2.7V to 5.5V, making it versatile for various automotive power supply scenarios.
  • High Efficiency: With its high-efficiency design, the MAX20430ATIG/VY+T minimizes power loss and heat generation, which is crucial for reliability and longevity in the harsh automotive environment.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet the specific requirements of the application.
  • Robust Protection Features: The IC includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under varying conditions.

Applications

The MAX20430ATIG/VY+T is ideal for use in a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Telematics and Navigation Systems

Quality and Reliability

Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, the MAX20430ATIG/VY+T is built to meet the rigorous standards of the automotive industry. It is AEC-Q100 qualified, ensuring that it meets the automotive industry's stringent quality and reliability standards. The device is also provided in a thermally efficient TQFN package, which aids in thermal management and saves board space.

In conclusion, the MAX20430ATIG/VY+T buck-boost controller from Maxim Integrated is an exceptional choice for automotive designers looking for a reliable, high-performance power management solution. With its wide input voltage range, high efficiency, and robust protection features, it stands out as a versatile component for modern automotive electronic systems.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9004 $50.7052
32+ $3.2003 $102.4096
49+ $3.1003 $151.9147
67+ $3.0003 $201.0201
87+ $2.9003 $252.3261
116+ $2.6003 $301.6348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess