EN
  • EN
  • DE

SN75LVCP412ARTJT

Part No SN75LVCP412ARTJT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER SATA 2CH 3GBPS 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications SATA
Input CML
Output CML
Data Rate (Max) 3Gbps
Number of Channels 2
Delay Time 300ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 56mA
Temperature Range - Operating 0°C to 85°C
Case / Package 20-QFN (4x4)
Win Source Part Number 030554-SN75LVCP412ARTJT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN75LVCP412ARTJT CAD Model

Description

Product Overview: SN75LVCP412ARTJT

The SN75LVCP412ARTJT is a high-performance, dual-channel 2:1 multiplexer and demultiplexer designed by Texas Instruments for signal conditioning in applications that require high-speed data transfer and signal integrity. This integrated circuit is a part of the LVCP family and is specifically engineered to manage PCI Express (PCIe) signals, although its versatility allows it to be used in various other high-speed serial interfaces.

Key Features

  • Signal Conditioning: The SN75LVCP412ARTJT offers signal conditioning capabilities that include equalization, de-emphasis, and signal regeneration, which are essential for maintaining signal integrity over long PCB traces or cables.
  • High Data Rates: It supports data rates up to 11.3 Gbps, making it suitable for handling the bandwidth requirements of PCIe Gen 1, Gen 2, and Gen 3 interfaces.
  • Dual Channel Design: The device includes two channels that can be independently configured, providing design flexibility and the ability to support two separate data paths.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power dissipation, which is critical for thermal management in dense electronic systems.
  • Adaptive Equalization: The adaptive equalization feature automatically adjusts to optimize performance over various channel lengths and conditions.
  • Small Form Factor: The SN75LVCP412ARTJT comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.

Applications

The SN75LVCP412ARTJT is primarily used in applications that demand high-speed data transmission and signal integrity. It is particularly well-suited for:

  • Datacenter and enterprise storage systems
  • High-performance computing
  • Networking equipment such as switches and routers
  • Signal repeaters and redrivers for extending PCIe signals

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75LVCP412ARTJT is no exception. It is built to meet the stringent requirements of high-speed communication systems and is backed by TI's rigorous testing and validation processes. This ensures that customers can integrate this component into their designs with confidence, knowing it will deliver consistent performance and longevity.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.5748
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8288 $53.6032
32+ $3.1416 $100.5312
50+ $3.0435 $152.1750
68+ $2.9453 $200.2804
88+ $2.8471 $250.5448
118+ $2.5526 $301.2068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess