EN
  • EN
  • DE

ACS70331EESATR-005B3

Part No ACS70331EESATR-005B3
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description HIGH SENSITIVITY, 1 MHZ, GMR-BAS / Current Sensor ±5A 1 Channel Hall Effect, Open Loop Bidirectional 12-PowerWFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Current Sensors
Mfr Allegro MicroSystems
Series ACS70331
Package Tape & Reel
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing ±5A
Number of Channels 1
Output Voltage
Sensitivity 200mv/A
Frequency DC ~ 1MHz
Linearity ±0.2%
Accuracy ±2%
Voltage - Supply 3V ~ 4.5V
Response Time 535ns
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 85°C
Polarization Bidirectional
Mounting SMD (SMT)
Package / Case 12-PowerWFQFN
Supplier Device Package 12-QFN (3x3)
Base Product Number ACS703
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1887-6,620-1887-1,620-1887-2
Standard Package 1,500
Win Source Part Number 982523-ACS70331EESATR-005B3
Ultra Librarian 3D Model Ultra Librarian ACS70331EESATR-005B3 CAD Model

Description

The Allegro MicroSystems ACS70331EESATR-005B3 is a Hall Effect current sensor that features a bidirectional polarization.

  • Manufacturer: Allegro MicroSystems
  • Polarization: Bidirectional
  • Maximum Current Supply: 6mA
  • Sensitivity: 200mV/A
  • Application: AC/DC current measurement
  • Maximum Current Sensing: ±5A
  • Linearity: ±0.2%
  • Accuracy: ±2%
  • Mounting Technology: SMD (SMT)
  • Package/Case: 12-PowerWFQFN
  • Packaging: Tape and Reel
  • Units Per Package: 1500
  • Operating Temperature Range: -40°C to 85°C
  • RoHS Compliant: No

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
LEM
Current Transducer HX 03~50-P
Lowest to $20.8213
Tamura
SENSOR
Lowest to $28.1531
Diodes Incorporated
SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Lowest to $3.5981
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 10A AC/DC
Lowest to $8.0005
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT 45A 5V 8SOIC
Need more? Email Us
LEM
Current Transducers
Lowest to $50.1428
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 31A AC/DC
Lowest to $2.6671

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4548 $51.5508
50+ $2.0142 $100.7100
77+ $1.9513 $150.2501
106+ $1.8883 $200.1598
137+ $1.8254 $250.0798
184+ $1.6365 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess