EN
  • EN
  • DE

SN75DP122RTQT

Part No SN75DP122RTQT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC DISPLAYPORT 1:2 SWITCH 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DVI, HDMI Signal Switching
Supply Voltage - Operating 4.5 V to 5.25 V
Case / Package 56-QFN (8x8)
Mounting Surface Mount
Win Source Part Number 030530-SN75DP122RTQT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75DP122RTQT CAD Model

Description

Product Overview: SN75DP122RTQT - Texas Instruments

The SN75DP122RTQT is a high-performance integrated circuit designed by Texas Instruments, renowned for its expertise in semiconductor technology. This product is specifically engineered to provide a seamless interface solution for video and graphic applications, making it an ideal choice for manufacturers and designers who require a reliable and efficient DisplayPort to LVDS bridge.

With its dual-mode DisplayPort receiver and dual LVDS transmitters, the SN75DP122RTQT is capable of supporting a wide range of video formats and resolutions. It can handle DisplayPort 1.1a signals, which includes support for high-bandwidth digital content protection (HDCP 1.3), ensuring secure transmission of copyrighted digital audio and video content.

This IC comes in a compact QFN package, which makes it suitable for space-constrained applications. Its small footprint does not compromise its performance, as it boasts a maximum pixel rate of 170 MHz, enabling it to drive high-resolution displays with ease. The SN75DP122RTQT is also equipped with advanced features such as automatic receiver equalization, which helps to compensate for signal degradation over long cable lengths, ensuring the integrity of the video signal.

For added versatility, the SN75DP122RTQT supports a wide range of LVDS data rates and operates over a temperature range of -40°C to 85°C, making it suitable for use in challenging environmental conditions. Its low power consumption is another highlight, making it an environmentally friendly choice for energy-conscious designs.

In summary, the SN75DP122RTQT from Texas Instruments is a robust and versatile IC that provides a reliable bridge from DisplayPort to LVDS. Its high performance, combined with a range of features designed to maintain signal integrity and reduce power consumption, makes it an excellent choice for developers looking to create advanced video and graphic systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7001 $51.3009
22+ $4.6771 $102.8962
34+ $4.5309 $154.0506
46+ $4.3847 $201.6962
59+ $4.2386 $250.0774
79+ $3.8001 $300.2079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess