EN
  • EN
  • DE

M2GL150T-1FCG1152I

Part No M2GL150T-1FCG1152I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 574 I/O 1152FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Field Programmable Gate Array (FPGA) IC 574 5120000 146124 1152-BBGA, FCBGA
Manufacturer Microchip Technology
Series IGLOO2
Package Tray
Number of I/O 574
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 1152-BBGA, FCBGA
Case / Package 1152-FCBGA (35x35)
Family Name M2GL150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880606-M2GL150T-1FCG1152I
Ultra Librarian 3D Model Ultra Librarian M2GL150T-1FCG1152I CAD Model

Description

Product Overview: M2GL150T-1FCG1152I by Microchip Technology

The M2GL150T-1FCG1152I, by Microchip Technology, is a state-of-the-art FPGA (Field Programmable Gate Array) device that offers a high-performance, programmable solution for a wide range of electronic applications. This device is part of the IGLOO2 family, which is known for its low power consumption and advanced security features, making it an excellent choice for power-sensitive and secure applications in the industrial, communication, and defense sectors.

Key Features:

  • High-Density FPGA: The M2GL150T-1FCG1152I is equipped with a substantial number of logic elements, enabling complex logic functions and designs to be implemented within a single chip.
  • Advanced Security: With security being a paramount concern, this FPGA provides robust security features, including a secure boot, bitstream protection, and dedicated cryptographic blocks to ensure secure operations and data protection.
  • High-Speed Interfaces: The device supports high-speed serial interfaces, allowing for rapid data transfer and communication with other components in a system. This is essential for applications requiring fast data processing and throughput.
  • Flexible I/O Configuration: The M2GL150T-1FCG1152I boasts a versatile set of I/Os that can be configured to match specific design requirements, providing designers with the flexibility to adapt to various connectivity needs.
  • Power Efficiency: As part of the IGLOO2 family, this FPGA is optimized for low power consumption without compromising on performance, which is critical for battery-operated and energy-conscious designs.
  • Package and Temperature Grade: This particular model comes in a 1152-pin Flip-Chip BGA (FCBGA) package and operates within the industrial temperature range, ensuring reliable performance under harsh environmental conditions.

Applications:

The versatility of the M2GL150T-1FCG1152I makes it suitable for a myriad of applications, including but not limited to:

  • Industrial control systems
  • Automotive infotainment and advanced driver assistance systems (ADAS)
  • Communication infrastructure equipment
  • Defense and aerospace electronics
  • Medical devices
  • Internet of Things (IoT) devices

Microchip Technology's M2GL150T-1FCG1152I is a powerful and secure FPGA solution that provides designers with the tools needed to create innovative and efficient electronic designs. With its combination of performance, security, and power efficiency, it stands as a robust platform for developing the next generation of electronic systems.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess